EN
  • EN
  • DE

1211P503

Part No 1211P503
Manufacturer Nidec Copal Electronics
Catalog Trimmer Potentiometers
Description TRIMMER 50KOHM 0.75W PC PIN SIDE / 50 kOhms 0.75W, 3/4W PC Pins Chassis Mount Trimmer Potentiometer Wirewound 22.0 Turn Side Adjustment
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Potentiometers, Variable Resistors>Trimmer Potentiometers
Mfr Nidec Copal Electronics
Series 1211
Package Tube
Product Status Obsolete
Resistance 50 kOhms
Power (Watts) 0.75W, 3/4W
Tolerance ±5%
Temperature Coefficient ±50ppm/°C
Number of Turns 22
Adjustment Type Side Adjustment
Resistive Material Wirewound
Mounting Type Chassis Mount
Termination Style PC Pins
Size / Dimension Rectangular - 0.323" x 0.276" Face (8.20mm x 7.00mm)
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8533.31.0000
Standard Package 40 pcs
Win Source Part Number 1380512-1211P503
Ultra Librarian 3D Model Ultra Librarian 1211P503 CAD Model

Description

The 1380512-1211P503 is a trimmer potentiometer from Nidec Copal Electronics.

  • Series: 1211
  • Resistance: 50 kOhms
  • Power Rating: 0.75W (3/4W)
  • Tolerance: ±5%
  • Type: Wirewound
  • Temperature Coefficient: ±50ppm/°C
  • Turns: 22
  • Adjustment: Side
  • Mounting Type: Chassis Mount
  • Package: Rectangular
  • Dimensions: 0.323" x 0.276" (8.20mm x 7.00mm)
  • ECCN: EAR99
  • Package: Tube
  • Standard Package: 40 pcs
  • Moisture Sensitivity Level: 1 (unlimited)
  • Status: Obsolete

You May Also Be Interested in

Vishay
TRIMMER 5K OHM 0.25W GW TOP ADJ
Need more? Email Us
Vishay
TRIMMER 1K OHM 0.75W PC PIN SIDE
Need more? Email Us
TT Electronics
TRIMMER 500 OHM 0.5W PC PIN TOP
Need more? Email Us
Bourns Inc.
TRIMMER 20K OHM 0.25W PC PIN TOP
Need more? Email Us
Vishay
TRIMMER 5K OHM 0.5W PC PIN TOP
Lowest to $4.1368
Bourns Inc.
TRIMMER 10KOHM 0.75W PC PIN SIDE
Lowest to $4.0273
Vishay
TRIMMER 2.2KOHM 0.5W PC PIN SIDE
Need more? Email Us
Bourns Inc.
TRIMMER 10KOHM 0.25W J LEAD SIDE
Need more? Email Us
Vishay
TRIMMER 50K OHM 0.5W PC PIN TOP
Lowest to $4.2423

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess