EN
  • EN
  • DE

ADL5592XCP

Part No ADL5592XCP
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC AMP VGA 250-2400MHZ 40LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Status Last Time Buy
Win Source Part Number 172855-ADL5592XCP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADL5592XCP CAD Model

Description

The ADL5592XCP is a state-of-the-art integrated RF receiver from Analog Devices Inc., designed to deliver exceptional performance in a wide range of wireless communication systems. This advanced receiver is part of ADI's high-performance radio frequency (RF) product line, which is known for its reliability, precision, and cutting-edge technology.

Key Features

  • Frequency Range: The ADL5592XCP operates over a broad frequency range, making it suitable for various applications including cellular infrastructure, satellite communications, and defense systems.
  • High Linearity: It offers high linearity, which is crucial for maintaining signal integrity in complex modulation schemes and dense signal environments.
  • Low Noise Figure: With a low noise figure, the ADL5592XCP ensures a high signal-to-noise ratio (SNR), which is vital for achieving high data rates and reliable communication links.
  • Integration: The device integrates multiple functions such as a low-noise amplifier (LNA), a mixer, and local oscillator (LO) generation blocks, which simplifies system design and reduces the overall component count.
  • Power Efficiency: Designed with power efficiency in mind, it helps reduce the power consumption of the overall system, which is particularly beneficial for battery-powered applications.

Applications

The versatility of the ADL5592XCP makes it an ideal choice for a variety of applications. It is well-suited for:

  • Wireless infrastructure
  • Microwave point-to-point systems
  • Test and measurement equipment
  • Aerospace and defense communication systems

Product Specifications

Parameter Value
Manufacturer Analog Devices Inc.
Part Number ADL5592XCP
Category RF Integrated Receivers
Package Type Surface Mount

For more detailed information, please refer to the ADL5592XCP datasheet provided by Analog Devices Inc.

You May Also Be Interested in

MACOM Technology Solutions
AMPLIFIER,2 WATT LINEAR POWER
Need more? Email Us
MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us
MACOM Technology Solutions
AMP,7X7 LAM, 7.1-7.9GHZ,TESTED,B
Need more? Email Us
A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-300MHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMP,7X7MM, LAM, 7.7-8.5GHZ,TESTE
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 5MM, 32LD PQFN, LNA,
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess