EN
  • EN
  • DE

UUD1C470MCL1GS

Part No UUD1C470MCL1GS
Manufacturer Nichicon
Catalog Aluminum Capacitors
Description CAP ALUM 47UF 20% 16V SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Estimated Pruduction Lead Time 51 Weeks
Features 47 µF 16 V Aluminum Electrolytic Capacitors Radial, Can - SMD - 2000 Hrs @ 105°C
Manufacturer Nichicon
Series UUD
Package Reel - TR
Operating Temperature Range -55°C ~ 105°C
Mounting Surface Mount
Package Radial, Can - SMD
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.22.0020
Other Part Number 493-2259-1, 493-2259-6, 493-2259-2
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 902358-UUD1C470MCL1GS
Ultra Librarian 3D Model Ultra Librarian UUD1C470MCL1GS CAD Model

Description

The UUD1C470MCL1GS is an aluminum electrolytic capacitor manufactured by Nichicon. These capacitors are widely used in electronic circuits for energy storage, filtering, and smoothing applications. They are known for their high capacitance values and relatively low cost compared to other types of capacitors.

Applications

  • Power Supplies: Used in power supplies for smoothing rectified AC voltage and providing a stable DC voltage.
  • Audio Amplifiers: Employed in audio amplifiers for filtering and decoupling signals.
  • DC-DC Converters: Integrated into DC-DC converters for energy storage and voltage regulation.
  • LED Lighting: Utilized in LED lighting systems for smoothing current and improving light quality.
  • Consumer Electronics: Found in various consumer electronics devices, including televisions, DVD players, and audio equipment.

Features

  • High Capacitance: Offers a high capacitance value for effective energy storage and filtering.
  • Wide Operating Temperature Range: Designed to operate over a wide range of temperatures.
  • Long Life: Provides a long operational life, ensuring reliable performance.
  • Low ESR: Features a low equivalent series resistance (ESR) for efficient operation.
  • Radial Lead Package: Available in a radial lead package for easy through-hole mounting.

Benefits

  • Effective Filtering: Provides effective filtering of noise and ripple in electronic circuits.
  • Stable Voltage: Helps to maintain a stable voltage in power supplies and other circuits.
  • Reliable Performance: Ensures reliable performance over a long operational life.
  • Efficient Operation: Minimizes power loss due to its low ESR.
  • Easy Installation: Allows for easy installation using through-hole mounting techniques.

Additional Details

The UUD1C470MCL1GS aluminum electrolytic capacitor is typically constructed using an etched aluminum foil and an electrolyte. Key specifications include its capacitance value, voltage rating, tolerance, and operating temperature range. These capacitors are designed to meet industry standards for reliability and performance.

You May Also Be Interested in

Panasonic
CAP ALUM 47UF 20% 6.3V SMD
Need more? Email Us
Cornell Dubilier Electronics (CDE)
CAP ALUM 14000UF 25V SCREW
Need more? Email Us
Rubycon
CAP ALUM 2200UF 20% 63V SNAP
Need more? Email Us
EPCOS (TDK)
CAP ALUM 470UF 20% 400V SNAP TH
Lowest to $21.9925
Nichicon
CAP ALUM 820UF 20% 200V SNAP
Lowest to $9.7163
EPCOS (TDK)
1 mF 200 V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 110mOhm @ 100Hz 2000 Hrs @ 85°C
Need more? Email Us
United Chemi-Con
CAP ALUM 470UF 20% 250V SNAP
Lowest to $1.4824
Rubycon
CAP ALUM 4700UF 20% 63V SNAP
Need more? Email Us
EPCOS (TDK)
1000 µF 200 V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 100mOhm @ 100Hz 10000 Hrs @ 85°C
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess