EN
  • EN
  • DE

USA1C100MDD1TP

Part No USA1C100MDD1TP
Manufacturer Nichicon
Catalog OEM Souring
Description 16 V 10 uF 7 MML RADIAL LEADED
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1467033-USA1C100MDD1TP
Manufacturer Nichicon
Package Tape & Box (TB)
Product Status Obsolete
Capacitance 10µF
Tolerance ±20%
Voltage - Rated 16V
Lifetime @ Temp. 2000 Hrs @ 85°C
Operating Temperature -40°C ~ 85°C
Polarization Polar
Applications General Purpose
Ripple Current @ Low Frequency 28 mA @ 120 Hz
Ripple Current @ High Frequency 42 mA @ 10 kHz
Lead Spacing 0.059" (1.50mm)
Size / Dimension 0.157" Dia (4.00mm)
Height - Seated (Max) 0.315" (8.00mm)
Mounting Type Through Hole
Package / Case Radial, Can
Ultra Librarian 3D Model Ultra Librarian USA1C100MDD1TP CAD Model

Description

The Nichicon USA1C100MDD1TP is an elite capacitor within the realm of electronic components, meticulously crafted by Nichicon. This component is categorized distinctly under Components and further into the SubCategory of NICHICON, highlighting Nichicon's specialized contributions to the electronics component industry. This product boasts a radial leaded structure and offers a capacity of 16 V 10 uF, with a dimension of 7 MML, tailored for high-performance applications. The USA1C100MDD1TP complies with RoHS standards, adhering to environmental regulations by avoiding the use of hazardous substances. It is engineered for critical electronic applications requiring precise voltage control and smoothing capabilities, such as in power supply units, audio systems, and other sophisticated electronic equipment. Nichicon's commitment to quality and reliability is manifest in the USA1C100MDD1TP, making it a preferred choice for designers and engineers seeking exceptional performance in their electronic circuit designs.

You May Also Be Interested in

Texas Instruments
1.2-V precision micropower shunt voltage reference with 0.5% accuracy
Need more? Email Us
Texas Instruments
Switching Voltage Regulators
Need more? Email Us
Toshiba Semiconductor and Storage
Transistor
Need more? Email Us
Toshiba Semiconductor and Storage
Diodes
Need more? Email Us
Torex Semiconductor Ltd
LDO Voltage Regulators 28V Input Voltage Regulator
Need more? Email Us
Texas Instruments
Galvanically Isolated Gate Drivers
Lowest to $2.9980
Texas Instruments
Microcontroller IC
Need more? Email Us
Texas Instruments
Linear Voltage Regulators 1.5-V to 18-V, 25-A synchronous SWIFT buck converter with differential remote sense and PMBus 40-LQFN-CLIP -40 to 125
Need more? Email Us
Texas Instruments
AFE Configurable AFE
Lowest to $2.7273

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess