EN
  • EN
  • DE

UPW1V102MHD

Part No UPW1V102MHD
Manufacturer Nichicon
Catalog Capacitors
Description Aluminum Electrolytic Capacitors - Radial Leaded 35volts 1000uF AEC-Q200
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Nichicon
Capacitance 1000 uF
Voltage Rating DC 35 VDC
Diameter 12.5 mm
Length 25 mm
Lead Spacing 5 mm
Product Low Impedance Electrolytic Capacitors
Life 7000 Hour
Tolerance 20 %
Ripple Current 1.95 A
ESR 30 mOhms
Minimum Operating Temperature - 55 C
Maximum Operating Temperature + 105 C
Lead Style Straight
Termination Style Radial
Series UPW
Qualification AEC-Q200
Packaging Bulk
Type Miniature Sized, Low Impedance Aluminum Electrolytic Capacitor
Brand Nichicon
Leakage Current 4 uA
Dissipation Factor DF 0.12
Product Type Electrolytic Capacitors
Standard Pack Qty 800
Subcategory Capacitors
Ultra Librarian 3D Model Ultra Librarian UPW1V102MHD CAD Model

You May Also Be Interested in

United Chemi-Con
CAP ALUM 1500UF 20% 6.3V RADIAL
Need more? Email Us
United Chemi-Con
CAP ALUM 1000UF 20% 25V RADIAL
Lowest to $0.2508
United Chemi-Con
CAP ALUM 220UF 20% 63V RADIAL TH
Need more? Email Us
Draloric
CAP FILM 20UF 5% 700VDC RADIAL
Lowest to $25.9091
AVX Corporation
CAP TANT 0.22UF 10% 20V 0805
Lowest to $0.1363
Panasonic
CAP ALUM 470UF 20% 35V SMD
Lowest to $2.5881
Panasonic
CAP ALUM POLY 6.8UF 20% 16V SMD
Lowest to $0.3545
United Chemi-Con
CAP ALUM 100UF 20% 50V RADIAL TH
Need more? Email Us
Panasonic
CAP ALUM 100UF 20% 6.3V SMD
Lowest to $2.7273

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4938 $51.8490
250+ $0.4052 $101.3000
385+ $0.3925 $151.1125
530+ $0.3799 $201.3470
685+ $0.3672 $251.5320
915+ $0.3292 $301.2180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,570 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess