EN
  • EN
  • DE

EKMG500ELL101MHB5D

Part No EKMG500ELL101MHB5D
Manufacturer United Chemi-Con
Catalog Capacitors
Description CAP ALUM 100UF 20% 50V RADIAL TH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category CapacitorsAluminum Electrolytic Capacitors
Mfr Chemi-Con
Series KMG
Packaging Bulk
Part Status Obsolete
Capacitance 100 μF
Tolerance ±20%
Voltage - Rated 50 V
Lifetime @ Temp. 1000 Hrs @ 105°C
Operating Temperature -55°C ~ 105°C
Polarization Polar
Applications General Purpose
Ripple Current @ Low Frequency 180 mA @ 120 Hz
Ripple Current @ High Frequency 270 mA @ 100 kHz
Lead Spacing 0.138" (3.50mm)
Size / Dimension 0.315" Dia (8.00mm)
Height - Seated (Max) 0.512" (13.00mm)
Mounting Type Through Hole
Package / Case Radial, Can
Ultra Librarian 3D Model Ultra Librarian EKMG500ELL101MHB5D CAD Model

You May Also Be Interested in

EPCOS (TDK)
FILM CAP MKP X2 - COMPACT, 0.33U
Need more? Email Us
AVX Corporation
CAP CER 0.47UF 50V X7R 0603
Lowest to $0.0355
Knowles
CAP ALUM 1000UF 20% 63V RADIAL
Lowest to $1.2272
AVX Corporation
CAP CER 5.6PF 500V P90 1111
Need more? Email Us
Kemet
CAP CER 10PF 10V C0G/NP0 0402
Need more? Email Us
Murata Electronics North America
CAP CER .1UF 6.3V X7T 01005
Need more? Email Us
AVX Corporation
CAP CER 4700PF 2KV X7R 1812
Need more? Email Us
Venkel
CAP CER 1000PF 3KV X7R 1808
Need more? Email Us
Wch
R102 COMMERCIAL
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess