EN
  • EN
  • DE

UPT2D820MHD

Part No UPT2D820MHD
Manufacturer Nichicon
Catalog OEM Souring
Description 200 V 82 uF RADIAL LEADED ROHS COMPLIANT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1467034-UPT2D820MHD
Manufacturer Nichicon
Package Bulk
Product Status Active
Capacitance 82µF
Tolerance ±20%
Voltage - Rated 200V
Lifetime @ Temp. 5000 Hrs @ 105°C
Operating Temperature -25°C ~ 105°C
Polarization Polar
Applications General Purpose
Ripple Current @ Low Frequency 410 mA @ 120 Hz
Lead Spacing 0.197" (5.00mm)
Size / Dimension 0.492" Dia (12.50mm)
Height - Seated (Max) 1.043" (26.50mm)
Mounting Type Through Hole
Package / Case Radial, Can
Ultra Librarian 3D Model Ultra Librarian UPT2D820MHD CAD Model

Description

Nichicon's UPT2D820MHD capacitor represents a leap in electronic component engineering, situated within the Component category and earmarked under the NICHICON SubCategory. This designation signals Nichicon’s focused expertise in producing top-tier electronic components. This particular model, adhering to RoHS compliance, reflects Nichicon's commitment to environmental stewardship by reducing hazardous substances in its manufacturing process. Boasting a robust radial leaded design and a specification of 200 V 82 uF, the UPT2D820MHD is designed for demanding applications that necessitate high-capacity and high-voltage capabilities, such as in power conversion and management systems, audio equipment, and other electronic devices requiring smooth and stable power delivery. Nichicon's UPT2D820MHD stands out for its reliability, longevity, and performance, exemplifying Nichicon's legacy of innovation and excellence in the field of capacitor manufacturing.

You May Also Be Interested in

Torex Semiconductor Ltd
LDO Voltage Regulator
Need more? Email Us
Toshiba Semiconductor and Storage
Delete
Need more? Email Us
Texas Instruments
Translation Voltage
Lowest to $0.5889
Texas Instruments
Linear Voltage Regulators 1.5-V to 18-V, 25-A synchronous SWIFT buck converter with differential remote sense and PMBus 40-LQFN-CLIP -40 to 125
Need more? Email Us
Torex Semiconductor Ltd
Step down DC
Need more? Email Us
Texas Instruments
LED Lighting Drivers Automotive 24-channel 40-V high-side LED and OLED driver
Lowest to $8.1537
Texas Instruments
CAN interface integrated circuit
Lowest to $2.2958
Toshiba Semiconductor and Storage
Diodes
Need more? Email Us
Texas Instruments
Microcontroller IC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess