EN
  • EN
  • DE

UPS2A101MHD

Part No UPS2A101MHD
Manufacturer Nichicon
Catalog OEM Souring
Description 50 V 100 uF 7 MML RADIAL LEADED
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1467035-UPS2A101MHD
Manufacturer Nichicon
Package Bulk
Product Status Not For New Designs
Capacitance 100µF
Tolerance ±20%
Voltage - Rated 100V
Lifetime @ Temp. 3000 Hrs @ 105°C
Operating Temperature -55°C ~ 105°C
Polarization Polar
Applications General Purpose
Ripple Current @ Low Frequency 290 mA @ 120 Hz
Ripple Current @ High Frequency 580 mA @ 100 kHz
Impedance 180 mOhms
Lead Spacing 0.197" (5.00mm)
Size / Dimension 0.492" Dia (12.50mm)
Height - Seated (Max) 0.866" (22.00mm)
Mounting Type Through Hole
Package / Case Radial, Can
Ultra Librarian 3D Model Ultra Librarian UPS2A101MHD CAD Model

Description

The UPS2A101MHD is a high-quality aluminum electrolytic capacitor manufactured by Nichicon, a leader in the capacitor industry. This component is designed to offer a capacitance value of 100 uF with a voltage rating of 50 V. It features a radial leaded configuration with a size of 7 mm in length (MML), making it suitable for through-hole mount on printed circuit boards. The UPS2A101MHD is engineered for applications requiring high reliability and long life, such as power supply circuits, audio equipment, and other electronic devices. Its construction ensures low leakage current and excellent stability over its operational life. Additionally, this capacitor complies with RoHS directives, meaning it is manufactured with environmentally friendly materials.

You May Also Be Interested in

Texas Instruments
LIN Transceivers
Lowest to $6.5707
Toshiba Semiconductor and Storage
Toshiba
Need more? Email Us
Torex Semiconductor Ltd
Voltage Detectors
Need more? Email Us
Texas Instruments
Multiplexer Switch ICs 12Ch 1:2 MUX/DEMUX
Need more? Email Us
Toshiba Semiconductor and Storage
Diodes
Need more? Email Us
Torex Semiconductor Ltd
LDO Voltage Regulator
Need more? Email Us
Texas Instruments
AFE Configurable AFE
Lowest to $2.7273
Texas Instruments
Galvanically Isolated Gate Drivers
Lowest to $2.9980
Texas Instruments
High-speed 480-Mbps USB 2.0 OTG Transceiver
Lowest to $0.9421

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess