EN
  • EN
  • DE

CS44079DR8

Part No CS44079DR8
Manufacturer ON Semiconductor
Catalog PMIC - Power Management - Specialized
Description ANA CUSTOM (DELPHI) LDO / PMIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Base Product Number CS44079
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
HTSUS 0000.00.0000
Win Source Part Number 986343-CS44079DR8
Ultra Librarian 3D Model Ultra Librarian CS44079DR8 CAD Model

Description

ON Semiconductor CS44079DR8: A High-Performance Integrated Circuit

The CS44079DR8 is a cutting-edge integrated circuit (IC) designed and manufactured by ON Semiconductor, a leader in the semiconductor industry. This high-quality product is engineered to meet the rigorous demands of modern electronic applications, providing reliable performance and efficiency.

As a versatile component, the CS44079DR8 is suitable for a wide range of applications including but not limited to power management, signal processing, and automotive systems. Its robust design ensures that it can operate effectively under various conditions, making it an excellent choice for designers and engineers looking to enhance their electronic products.

Key Features:

  • High Integration: The CS44079DR8 integrates multiple functions into a single chip, which can help reduce the overall component count, save space on the PCB, and simplify the design process.
  • Energy Efficiency: Designed with energy-saving in mind, this IC helps to reduce power consumption, making it ideal for battery-operated devices and energy-critical applications.
  • Robust Performance: Built to withstand harsh environments, the CS44079DR8 maintains its performance across a wide temperature range and under various operating conditions.
  • Quality and Reliability: ON Semiconductor is known for its commitment to quality, and the CS44079DR8 is no exception. It is manufactured to high standards to ensure reliability and longevity in the field.

Product Specifications:

Parameter Value
Package Type DR8
Operating Temperature Specified by ON Semiconductor
Quality Level High

The CS44079DR8 by ON Semiconductor is not just a component; it's a solution that offers durability, efficiency, and high performance. Whether you're working on consumer electronics, automotive systems, or industrial equipment, this IC can help you achieve your design goals with confidence.

You May Also Be Interested in

Texas Instruments
PMU FOR PROCESSOR / Processor PMIC 169-NFBGA (12x12)
Lowest to $16.8351
Analog Devices Inc.
IC THERMO COOLER DRIVER 24LFCSP
Lowest to $9.8687
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 1.5A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Lowest to $18.7943
NXP / Nexperia
IC WIRELESS PWR RECEIVER / Wireless Power Receiver PMIC 42-WLCSP (3.56x3.41)
Lowest to $2.7083
Analog Devices Inc.
IC OVP/OCP PROTECTION CTLR 8DFN / Handheld/Mobile Devices PMIC 8-DFN (2x2)
Lowest to $11.1682
Analog Devices Inc.
IC USB POWER MANAGER 20UTQFN / Handheld/Mobile Devices PMIC 20-QFN (3x3)
Lowest to $10.8381
Texas Instruments
IC POWER MANAGEMENT / Battery Management PMIC 48-VQFN (6x6)
Lowest to $4.3887
Microchip Technology
PMIC FOR SAMA5DX/SAM9X6 MPUS
Need more? Email Us
Texas Instruments
IC PWR MGMT E INK 48VQFN / E Ink®, Vizplex™ Display, OMAP™ PMIC 48-VQFN (6x6)
Lowest to $4.2448

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess