EN
  • EN
  • DE

UPM2A681MHD

Part No UPM2A681MHD
Manufacturer Nichicon
Catalog OEM Souring
Description Aluminium Electrolytic Capacitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1467044-UPM2A681MHD
Manufacturer Nichicon
Package Bulk
Product Status Not For New Designs
Capacitance 680µF
Tolerance ±20%
Voltage - Rated 100V
Lifetime @ Temp. 5000 Hrs @ 105°C
Operating Temperature -55°C ~ 105°C
Polarization Polar
Ratings AEC-Q200
Applications Automotive
Ripple Current @ Low Frequency 1.91 A @ 120 Hz
Ripple Current @ High Frequency 2.3 A @ 10 kHz
Impedance 36 mOhms
Lead Spacing 0.295" (7.50mm)
Size / Dimension 0.709" Dia (18.00mm)
Height - Seated (Max) 1.654" (42.00mm)
Mounting Type Through Hole
Package / Case Radial, Can
Ultra Librarian 3D Model Ultra Librarian UPM2A681MHD CAD Model

Description

Nichicon's UPM2A681MHD is part of the esteemed manufacturer's lineup of aluminum electrolytic capacitors, known for their reliability and performance. This component boasts a capacitance of 680 microfarads (uF), designed for a wide array of applications where a substantial energy storage capacity is required. Aluminum electrolytic capacitors like the UPM2A681MHD are essential for smoothing and filtering applications in power supply circuits, audio devices, and more, thanks to their large capacitance values. The UPM2A681MHD's robust design ensures stability and longevity, making it a suitable choice for both commercial and industrial electronic devices. The build quality, backed by Nichicon's reputation, promises excellent leakage resistance and low impedance, ensuring efficient operation over a broad temperature range. This versatility and reliability make the UPM2A681MHD indispensable in designing efficient, high-performance electronic setups.

You May Also Be Interested in

Toshiba Semiconductor and Storage
PERIPHERAL DRIVER
Lowest to $1.8769
Torex Semiconductor Ltd
Voltage Detectors
Need more? Email Us
Toshiba Semiconductor and Storage
Transistor
Need more? Email Us
Texas Instruments
Linear Voltage Regulators 1.5-V to 18-V, 25-A synchronous SWIFT buck converter with differential remote sense and PMBus 40-LQFN-CLIP -40 to 125
Need more? Email Us
Texas Instruments
Switching Voltage Regulators Automotive 65-VIN PSR flyback converter with 100-V
Lowest to $11.1547
Thinking Electronic Industrial Co.,Ltd
CPTC Thermisto PLA
Need more? Email Us
Texas Instruments
Microcontroller IC
Need more? Email Us
Torex Semiconductor Ltd
Step down DC
Need more? Email Us
Texas Instruments
AFE Configurable AFE
Lowest to $2.7273

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess