EN
  • EN
  • DE

PCG1A331MCL1GS

Part No PCG1A331MCL1GS
Manufacturer Nichicon
Catalog Aluminum - Polymer Capacitors
Description CONDUCTIVE POLYMER ALUMINUM SOLID ELECTROLYTIC CAPACITORS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Manufacturer Nichicon
Series PCG
Packaging Reel - TR
Type Polymer
Capacitance 330μF
Tolerance ±20%
Voltage Rating DC 10V
ESR (Equivalent Series Resistance) 23 mOhm
Lifetime @ Temp. 2000 Hrs @ 105°C
Operating Temperature Range -55°C ~ 105°C
Ripple Current - High Frequency 3.1A @ 100kHz
Size 0.315" Dia (8.00mm)
Height - Seated (Maximum) 0.276" (7.00mm)
Surface Mount Land Size 0.327" L x 0.327" W (8.30mm x 8.30mm)
Mounting SMD
Package Radial, Can - SMD
Win Source Part Number 1236283-PCG1A331MCL1GS
Manufacturer Homepage www.nichicon-us.com
Popularity Medium
Supply and Demand Status Limited
Family Name CG
ECCN EAR99
Country of Origin China ,Japan
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PCG1A331MCL1GS CAD Model

Description

This electronic component is a polymer capacitor manufactured by Nichicon.

  • Win Source Part Number: 1236283-PCG1A331MCL1GS
  • Series: PCG
  • Capacitance: 330μF
  • Voltage Rating: 10V
  • Mounting Type: Surface Mount
  • Package: Radial, Can - SMD
  • ESR: 23 mOhm
  • Ripple Current: 3.1A @ 100kHz
  • Temperature Range: -55°C to 105°C
  • RoHS Compliant: Yes
  • ECCN: EAR99

You May Also Be Interested in

Nichicon
CAP ALUM POLY 47UF 20% 50V TH
Need more? Email Us
Kemet
CAP ALUM POLY 22UF 20% 50V SMD
Lowest to $0.8266
Panasonic
EEF-JX0D471RB Panasonic Aluminum Organic Polymer Capacitors 2VDC 470uF 20% 3mOhm 10200mArms datasheet, inventory, & pricing.
Need more? Email Us
Nichicon
CAP ALUM POLY 47UF 20% 50V TH
Need more? Email Us
Kemet
CAP ALUM POLY 220UF 20% 35V SMD
Lowest to $1.6619
United Chemi-Con
Through Hole,10x12.5mm Aluminum - Polymer Capacitors RoHS
Lowest to $0.8732
United Chemi-Con
CAP ALUM POLY 82UF 20% 6.3V SMD
Lowest to $0.8732
Panasonic
CAP ALUM HYBRID 47UF 20% 63V SMD
Lowest to $2.1159
Nichicon
CAP ALUM POLY 56UF 20% 35V TH
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0390 $51.9500
120+ $0.8525 $102.3000
185+ $0.8259 $152.7915
255+ $0.7993 $203.8215
325+ $0.7726 $251.0950
435+ $0.6927 $301.3245
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,900 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess