Products specifications

Category Capacitors
Family Tantalum Capacitors
Manufacturer Nichicon
Win Source Part Number 261980-F951A685MSAAQ2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian F951A685MSAAQ2 CAD Model

Description

The F951A685MSAAQ2 tantalum capacitor is designed to provide exceptional reliability with a capacitance of 6.8μF and a voltage rating of 50V, making it ideal for higher voltage uses.

Features and Benefits:

  • Voltage Rating: 50V
  • Stable performance across varied temperatures
  • High volumetric efficiency

Applications:

  • DC-DC converters
  • Low-pass filters
  • Communication devices

This component excels in handling higher voltage requirements while maintaining compact dimensions, ideal for sophisticated electronic designs.

You May Also Be Interested in

Kemet
CAP TANT 47UF 6.3V 10% 2413 / Cap Tant Solid 47uF 6.3V C CASE 10% (6 X 3.2 X 2.5mm) Inward L SMD 6032-28 0.25 Ohm 125°C Automotive T/R
Lowest to $0.8462
ECAD model for T494C476K006AT
Kemet
CAP TANT 4.7UF 10% 10V AXIAL
Need more? Email Us
ECAD model for T110A475K010AS
Vishay
CAP TANT 220UF 10% 50V AXIAL
Need more? Email Us
ECAD model for 134D227X9050F6
Vishay
CAP TANT 6.8UF 10% 50V 2917
Need more? Email Us
ECAD model for 293D685X9050E2TE3
Kemet
CAP TANT 8.2UF 10% 20V AXIAL
Need more? Email Us
ECAD model for T110B825K020AS
AVX Corp/Kyocera Corp
CAP TANT 3.3UF 10% 25V 1411
Need more? Email Us
ECAD model for F971E335KBA
Kemet
CAP TANT 6.8UF 50V 10% 2917 / Cap Tant Solid 6.8uF 50V D CASE 10% (7.3 X 4.3 X 2.8mm) Inward L SMD 7343-31 0.8 Ohm 125°C T/R
Need more? Email Us
ECAD model for T491D685K050AT
Kemet
CAP TANT 0.1UF 10% 35V AXIAL
Lowest to $8.1617
ECAD model for T322A104K035AT
Vishay
CAP TANT 47UF 10% 10V 2917
Need more? Email Us
ECAD model for 593D476X9010D2TE3

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.8764
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention