EN
  • EN
  • DE

F951A225MRAA02

Part No F951A225MRAA02
Manufacturer Nichicon
Catalog Tantalum Capacitors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors
Family Tantalum Capacitors
Manufacturer Nichicon
Win Source Part Number 261972-F951A225MRAA02
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian F951A225MRAA02 CAD Model

Description

The F951A225MRAA02 is a robust and reliable tantalum capacitor known for its high capacitance and stability. This component is ideal for a wide range of electronic applications, providing excellent performance in compact spaces.

Features and Benefits

  • Stable Capacitance: Maintains consistent output for reliable performance.
  • Compact Size: Ideal for space-constrained projects.
  • High Reliability: Long operational lifespan reduces maintenance needs.

Applications

  • Power Supply Circuits
  • Decoupling Applications
  • Battery-Powered Devices

This capacitor is a dependable choice for ensuring device efficiency and functionality in various electronics.

You May Also Be Interested in

Vishay
CAP TANT 22UF 10% 16V RADIAL
Need more? Email Us
Vishay
135D106X0100C6
Need more? Email Us
AVX Corp/Kyocera Corp
CAP TANT 180UF 20% 25V AXIAL
Need more? Email Us
Kemet
CAP TANT 47UF 20% 30V AXIAL
Need more? Email Us
Kemet
CAP TANT 10UF 10% 35V AXIAL
Need more? Email Us
Kemet
CAP TANT 100UF 10% 10V AXIAL
Need more? Email Us
AVX Corp/Kyocera Corp
CAP TANT 6.8UF 20% 20V 1411
Lowest to $0.4366
Vishay
CAP TANT 68UF 10% 60V AXIAL
Need more? Email Us
AVX Corp/Kyocera Corp
CAP TANT 10UF 10% 16V 1411
Lowest to $0.8150

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess