EN
  • EN
  • DE

F951A156MVCAQ2

Part No F951A156MVCAQ2
Manufacturer Nichicon
Catalog Tantalum Capacitors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors
Family Tantalum Capacitors
Manufacturer Nichicon
Win Source Part Number 261971-F951A156MVCAQ2
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian F951A156MVCAQ2 CAD Model

Description

Product Description

The F951A156MVCAQ2 is a premium tantalum capacitor that is perfectly suited for high-demand applications requiring outstanding durability and capacitance stability.

Applications

  • Aerospace Systems
  • Robotics
  • Medical Devices
  • Instrumentation

Features and Benefits

  • Superior Capacitance Retention
  • Temperature Resilience
  • Reduced Power Consumption
  • Space-Efficient Package Design

Additional Details

This capacitor is ideal for critical applications where failure is not an option, providing consistent performance even in harsh environments.

You May Also Be Interested in

Kemet
CAP TANT 100UF 10% 10V AXIAL
Need more? Email Us
Kemet
CAP TANT 22UF 10% 10V 2312
Need more? Email Us
Kemet
CAP TANT 47UF 10% 20V AXIAL
Need more? Email Us
AVX Corp/Kyocera Corp
CAP TANT 2200UF 10% 25V AXIAL
Need more? Email Us
AVX Corp/Kyocera Corp
WET TANT CAP
Need more? Email Us
AVX Corp/Kyocera Corp
CAP TANT 1000UF 10V
Need more? Email Us
AVX Corp/Kyocera Corp
CAP TANT 10UF 10% 16V 1411
Lowest to $0.8150
Vishay
CAP TANT 4.7UF 20% 16V 0805
Lowest to $0.1048
Kemet
CAP TANT 4.7UF 10% 35V 2312
Lowest to $0.2329

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess