EN
  • EN
  • DE

F951A156MAAAQ2

Part No F951A156MAAAQ2
Manufacturer Nichicon
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1058410-F951A156MAAAQ2
Categories OEM Parts(F-I)
Manufacturer Nichicon
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian F951A156MAAAQ2 CAD Model

Description

The F951A156MAAAQ2 is a surface-mount tantalum capacitor manufactured by Nichicon. It belongs to the F95 series, known for its high reliability and low ESR (Equivalent Series Resistance). This capacitor is designed for use in various electronic circuits requiring stable and dependable performance, particularly in power management and decoupling applications.

Applications

  • DC-DC Converters: Used for input and output filtering to reduce ripple and noise.
  • Power Management Circuits: Provides stable voltage and current for microcontrollers and other ICs.
  • Decoupling Capacitors: Placed near ICs to provide local energy storage and reduce voltage drops during switching.
  • Filtering Applications: Used in signal conditioning circuits to remove unwanted frequencies.
  • Portable Electronics: Suitable for use in smartphones, tablets, and other devices where space is limited.

Features

  • Surface Mount Device (SMD): Designed for automated assembly using reflow soldering.
  • Tantalum Capacitor: Offers high capacitance per volume compared to ceramic or electrolytic capacitors.
  • Low ESR: Minimizes power dissipation and improves transient response.
  • High Reliability: Manufactured to withstand harsh environmental conditions.
  • Stable Performance: Maintains consistent electrical characteristics over a wide temperature range.

Benefits

  • Improved Power Efficiency: Low ESR reduces losses and improves the efficiency of power circuits.
  • Enhanced Transient Response: Fast response to changes in current demand due to low ESR.
  • Reduced Noise: Effective filtering of ripple and noise in power supplies.
  • Compact Size: Saves board space in densely populated electronic assemblies.
  • Long Lifespan: High reliability ensures a long operating life with minimal degradation.

Additional Details

The F951A156MAAAQ2 has a capacitance of 15µF (microfarads) and a voltage rating of 10V (volts). It typically comes in an EIA 3216-18 (1206 metric) case size. The operating temperature range is generally -55°C to +125°C. It is important to observe the polarity markings on the capacitor during installation. Exceeding the voltage rating or operating the capacitor in reverse polarity can lead to failure. Detailed specifications, including ESR values at different frequencies and temperature derating curves, can be found in the manufacturer's datasheet. Proper soldering techniques are crucial to ensure a reliable connection and prevent damage to the capacitor during assembly. This capacitor is suitable for demanding applications requiring stable performance and long-term reliability in a small form factor.

You May Also Be Interested in

Eaton Bussmann
Type Fdb, 3 Pole, 20A Trip, 600V Class, Line And Load
Need more? Email Us
SMC Diode Solutions
Smc Cyl, Rnd Body
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
Samtec Inc.
Receptacle, 2.54MM, Idc / Idt, 2WAY
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
TDK-Lambda Americas Inc.
AC-DC Power Supplies
Need more? Email Us
Advantech Corp
IDK-1110WP-50XGA1E Advantech - 10.1INCH 1280X800 500NIT Ips Lcd W/cof Gff
Need more? Email Us
Micronas GmbH
Hall Switches, Switching Behavior: Unipolar, Interface: 3-wire
Need more? Email Us
Eaton / Cutler Hammer
Hbax 2 Pole 50 Amp
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
190+ $0.3090 $58.7100
460+ $0.2536 $116.6560
710+ $0.2457 $174.4470
975+ $0.2377 $231.7575
1,260+ $0.2298 $289.5480
1,685+ $0.2061 $347.2785
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
MOQ: 190 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess