EN
  • EN
  • DE

F950G227MTBA

Part No F950G227MTBA
Manufacturer Nichicon
Catalog Tantalum Capacitors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors
Family Tantalum Capacitors
Manufacturer Nichicon
Win Source Part Number 261955-F950G227MTBA
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian F950G227MTBA CAD Model

Description

Overview of F950G227MTBA

The F950G227MTBA is a high-quality tantalum capacitor known for its stable performance and reliable operation. It is designed to provide excellent capacitance in a compact form factor, making it an ideal choice for a wide range of electronic applications.

Features and Benefits

  • High capacitance value: Ensures smooth functioning and efficient power distribution within circuits.
  • Low ESR: Provides superior performance and improves the efficiency of power supply systems.
  • Compact size: Ideal for applications where space is limited.
  • Temperature stability: Capable of operating effectively across a wide temperature range, enhancing reliability.

Applications

  • Consumer electronics
  • Telecommunications
  • Automotive systems
  • Industrial equipment
  • Power management circuits

The robust design and durable materials of the F950G227MTBA make it a versatile component suitable for high-demand applications. Its consistent performance and ability to maintain capacitance under various conditions contribute to longer lifespan and reduced maintenance costs.

You May Also Be Interested in

AVX Corp/Kyocera Corp
CAP TANT 1000UF 10V
Need more? Email Us
AVX Corp/Kyocera Corp
CAP TANT 22UF 10% 10V 1206
Lowest to $0.2329
Vishay
CAP TANT 22UF 10% 16V RADIAL
Need more? Email Us
Kemet
CAP TANT 47UF 10% 20V AXIAL
Need more? Email Us
Vishay
CAP TANT 470UF 10% 75V AXIAL
Need more? Email Us
Kemet
CAP TANT 10UF 20% 25V AXIAL
Need more? Email Us
AVX Corp/Kyocera Corp
CAP TANT 47UF 10% 20V 2917
Lowest to $1.0711
Vishay
CAP TANT 68UF 10% 60V AXIAL
Need more? Email Us
AVX Corp/Kyocera Corp
CAP TANT 6.8UF 20% 20V 1411
Lowest to $0.4366

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess