EN
  • EN
  • DE

F931V225MBABMA

Part No F931V225MBABMA
Manufacturer Nichicon
Catalog Tantalum Capacitors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors
Family Tantalum Capacitors
Manufacturer Nichicon
Win Source Part Number 261936-F931V225MBABMA
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian F931V225MBABMA CAD Model

Description

Description:

The F931V225MBABMA tantalum capacitor is engineered to offer reliable performance across various electronic applications. Despite no specific manufacturer, it remains a versatile choice for multiple electronic designs.

Features and Benefits:

  • High Stability: Maintains performance under varied environmental conditions.
  • Compact and Lightweight: Saves PCB space while minimizing device weight.
  • Extended Reliability: Ensures long-term functionality in critical applications.

Applications and Projects:

  • Medical Devices
  • Consumer Electronics
  • Microprocessor Support Systems
  • Robotics and Automation

Additional Details: It's ideal for cutting-edge technology applications where consistent electrical output is a must.

You May Also Be Interested in

Kemet
CAP TANT 100UF 10% 10V AXIAL
Need more? Email Us
Kemet
CAP TANT 4.7UF 10% 35V 2312
Lowest to $0.2329
Vishay
135D106X0100C6
Need more? Email Us
AVX Corp/Kyocera Corp
CAP TANT 1000UF 10V
Need more? Email Us
Kemet
CAP TANT 10UF 10% 35V AXIAL
Need more? Email Us
Vishay
CAP TANT 470UF 10% 75V AXIAL
Need more? Email Us
Kemet
CAP TANT 22UF 10% 10V 2312
Need more? Email Us
Vishay
CAP TANT 47UF 10% 60V AXIAL
Need more? Email Us
AVX Corp/Kyocera Corp
CAP TANT 180UF 20% 25V AXIAL
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess