EN
  • EN
  • DE

F931A336MDC

Part No F931A336MDC
Manufacturer Nichicon
Catalog Tantalum Capacitors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors
Family Tantalum Capacitors
Manufacturer Nichicon
Win Source Part Number 261909-F931A336MDC
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian F931A336MDC CAD Model

Description

The F931A336MDC is a versatile tantalum capacitor known for its excellent volumetric efficiency and superior reliability. It is ideal for applications that demand high precision and reliability.

Features and Benefits

  • Superior Performance: Ensures minimal deviations in capacitance across its operational range.
  • Compact Footprint: Optimized for modern, space-constrained designs.
  • Excellent Stability: Provides consistent performance over temperature and voltage fluctuations.

Applications

  • Audio/Video Equipment
  • Automotive Electronics
  • Industrial Equipment
  • Instrumentation

The F931A336MDC operates at up to 10V, making it an essential component in advanced electronic systems.

You May Also Be Interested in

AVX Corp/Kyocera Corp
CAP TANT 1500UF 20% 6.3V 2924
Lowest to $11.6418
Vishay
CAP TANT 22UF 10% 16V RADIAL
Need more? Email Us
Kemet
CAP TANT 10UF 20% 25V AXIAL
Need more? Email Us
Vishay
CAP TANT 47UF 10% 60V AXIAL
Need more? Email Us
Kemet
CAP TANT 33UF 10% 50V AXIAL
Need more? Email Us
AVX Corp/Kyocera Corp
CAP TANT 2200UF 10% 25V AXIAL
Need more? Email Us
Kemet
CAP TANT 10UF 10% 35V AXIAL
Need more? Email Us
Vishay
CAP TANT 4.7UF 20% 16V 0805
Lowest to $0.1048
Kemet
CAP TANT 47UF 10% 20V AXIAL
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess