EN
  • EN
  • DE

1648310000

Part No 1648310000
Manufacturer Weidmuller
Catalog Connectors, Interconnects
Description TERM BLK 2P SIDE ENT 10.16MM PCB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, InterconnectsTerminal BlocksWire to Board
Manufacturer Weidmüller
Series LU
Packaging Bulk
Part Status Active
Number of Levels 1
Positions Per Level 2
Pitch 0.400" (10.16mm)
Mating Orientation Horizontal with Board
Current 65 A
Voltage 300 V
Wire Gauge 6-26 AWG
Mounting Type Through Hole
Wire Termination Screw - Clamping Yoke, Tension Sleeve
Features Interlocking (Side)
Color Gray
Operating Temperature -50°C ~ 100°C
Housing Material Polyamide (PA), Nylon
Contact Material - Plating Electrolytic Copper - Tin Plated
Torque - Screw 1.2-1.5 Nm (10.6-13.3 Lb-In)
Screw Thread M4
Ultra Librarian 3D Model Ultra Librarian 1648310000 CAD Model

You May Also Be Interested in

Same Sky
AUDIO JACK, 6.35 MM, HORIZONTAL,
Need more? Email Us
Amphenol Commercial Products
CONN RCPT USB3.0 A STACK PCB R/A
Lowest to $60.4518
TE Connectivity
CONN RCPT FMALE 4POS GOLD SOLDER
Lowest to $17.0378
Adam Technologies, Inc.
RF SMA CONNECTOR
Need more? Email Us
Amphenol Commercial Products
CONN MOD JACK 8P8C R/A UNSHLD
Need more? Email Us
Same Sky
CONN POWER JACK 1X3.3X5.5MM
Need more? Email Us
Neutrik
NMJ4HCD2 Fiber Optic Connectors
Lowest to $1.6363
Same Sky
CONN JACK 4COND 3.5MM PNL MT
Need more? Email Us
Amphenol Commercial Products
CONN MOD JACK 8P8C R/A SHIELDED
Lowest to $10.2805

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess