EN
  • EN
  • DE

1792810000

Part No 1792810000
Manufacturer Weidmuller
Catalog Connectors, Interconnects
Description TERM BLOCK PLUG 6POS STR 3.81MM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, InterconnectsTerminal BlocksHeaders, Plugs and Sockets
Manufacturer Weidmüller
Series Omnimate BC
Packaging Bulk
Part Status Active
Type Plug, Female Sockets
Number of Positions 6
Positions Per Level 6
Number of Levels 1
Pitch 0.150" (3.81mm)
Plug Wire Entry 180°
Termination Style Screw - Clamping Yoke (Tension Sleeve)
Mounting Type Free Hanging (In-Line)
Current - IEC 17.5A
Voltage - IEC 320 V
Current - UL 10 A
Voltage - UL 300 V
Wire Gauge or Range - AWG 16-28 AWG
Wire Gauge or Range - mm2 0.2-1.5mm2
Color Black
Operating Temperature -50°C ~ 120°C
Contact Mating Finish Tin
Material Flammability Rating UL94 V-0
Ingress Protection IP20
Screw Size M2
Torque - Screw 0.2-0.25 Nm (1.7-2.2 Lb-In)
Wire Strip Length 7mm
Contact Material Copper Alloy
Housing Material Polyamide (PA), Nylon, Glass Filled
Insulation Height 0.437" (11.10mm)
Ultra Librarian 3D Model Ultra Librarian 1792810000 CAD Model

You May Also Be Interested in

Wch
HDR&Wire HSG 2P .200 SPOX HSG
Need more? Email Us
JST Sales America Inc.
JFA CONTACT (WIRE TO WIRE)
Need more? Email Us
AVX Corporation
CONN SSL POKE-IN CONT 22-26AWG
Need more? Email Us
Wch
2.00mm Pitch Pico-Lock Receptacl
Need more? Email Us
Amphenol Commercial Products
CONN MOD JACK 8P8C R/A SHIELDED
Need more? Email Us
I-Pex
CABLINE-CA RECEPTACLE 12P
Need more? Email Us
TE Connectivity
40POS,TAB0.64X0.64,HDR ASSY,90DE
Need more? Email Us
WAGO Corporation
SPLICE LEVER 10AWG 2POS
Need more? Email Us
I-Pex
MINIDOCK RECEPTACLE R/A SLIM 80P
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess