EN
  • EN
  • DE

NSSW008CT

Part No NSSW008CT
Manufacturer Nichia Corporation
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 975402-NSSW008CT
Categories OEM Parts(M-N)
Manufacturer Nichia Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NSSW008CT CAD Model

Description

The NSSW008CT is a high-power white LED manufactured by Nichia Corporation. This LED is designed for a wide range of lighting applications where high brightness and energy efficiency are critical. Nichia is renowned for its quality and reliability in LED technology, and the NSSW008CT exemplifies these attributes.

Applications

  • General Lighting: Suitable for indoor and outdoor lighting solutions.
  • Automotive Lighting: Can be used in headlights, taillights, and interior lighting.
  • Backlighting: Ideal for LCD backlighting in displays and screens.
  • Flashlights and Portable Lighting: Provides high-intensity light in portable devices.
  • Architectural Lighting: Used for illuminating buildings and structures.

Features

  • High Brightness: Delivers a substantial luminous output for effective illumination.
  • Energy Efficient: Converts electrical energy into light with minimal waste.
  • Long Lifespan: Designed for extended operational life, reducing maintenance costs.
  • Compact Size: Allows for integration into various lighting designs.
  • White Light Emission: Produces a bright white light suitable for a variety of applications.
  • RoHS Compliant: Complies with environmental regulations regarding hazardous substances.

Benefits

  • Reduced Energy Consumption: Low power consumption helps in lowering electricity bills.
  • Extended Operational Life: Minimizes the need for frequent replacements.
  • Improved Lighting Quality: Provides bright and consistent light output.
  • Versatile Application: Can be used in diverse lighting projects.
  • Environmentally Friendly: RoHS compliance ensures minimal environmental impact.

Additional Details

The NSSW008CT typically operates at a forward voltage of around 3.2V and a forward current of up to 350mA. It has a typical viewing angle that ensures a wide spread of light. The LED is designed to withstand a wide range of operating temperatures, making it suitable for both indoor and outdoor environments. Proper heat sinking is recommended to maintain optimal performance and extend the lifespan of the LED.

Nichia's advanced manufacturing processes ensure that the NSSW008CT provides consistent color temperature and high reliability. This makes it a preferred choice for lighting designers and engineers seeking a high-performance LED solution.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 8POS 2MM / Connector Header Through Hole 8 position 0.079" (2.00mm)
Lowest to $0.8092
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Sunlord
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $6.4029
Samtec Inc.
CONN HEADER VERT 80POS 2.54MM / Connector Header Through Hole 80 position 0.100" (2.54mm)
Lowest to $12.3051
ABB Embedded Power
Switch, Selector, 3 Pos, 45 Deg, Black Plastic Bezel, Short HDL, Maint, Grey
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 10POS 2.54MM / Connector Header Through Hole 10 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 50 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
CONN HDR .050" 15POS / Connector Header Through Hole 15 position 0.050" (1.27mm)
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess