EN
  • EN
  • DE

NFSW036DT

Part No NFSW036DT
Manufacturer Nichia Corporation
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1151072-NFSW036DT
Categories Custom Parts
Manufacturer Nichia Corporation
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NFSW036DT CAD Model

Description

The NFSW036DT is a white LED manufactured by Nichia Corporation. It is designed for high-brightness applications requiring excellent color rendering and energy efficiency. This LED is commonly used in various lighting systems, including backlighting, general illumination, and automotive lighting.

Applications

  • Backlighting for LCD displays
  • General lighting
  • Automotive lighting (e.g., daytime running lights)
  • Portable lighting devices (e.g., flashlights)
  • Architectural lighting

Features

  • High Brightness: Delivers high luminous output for efficient illumination.
  • Excellent Color Rendering: Provides accurate color reproduction, enhancing visual clarity.
  • Energy Efficiency: Consumes minimal power, reducing energy costs.
  • Long Lifespan: Designed for long-lasting performance, ensuring reliability.
  • Compact Size: Features a small form factor for easy integration into various applications.
  • RoHS Compliant: Meets environmental regulations for lead-free manufacturing.

Benefits

  • Superior Illumination: High brightness and excellent color rendering improve visibility and visual appeal.
  • Reduced Energy Costs: Energy efficiency lowers power consumption and operational expenses.
  • Extended Product Lifespan: Long lifespan minimizes maintenance and replacement costs.
  • Versatile Application: Compact size allows for flexible design and integration into various lighting systems.
  • Environmental Compliance: RoHS compliance ensures environmentally friendly manufacturing.

Additional Details

The NFSW036DT LED typically operates at a forward voltage of around 3V and a forward current depending on the desired brightness level. It offers a wide viewing angle, providing uniform light distribution. The LED is available in various color temperatures to suit different lighting requirements. Nichia's high-quality manufacturing standards ensure consistent performance and reliability, making it a popular choice for demanding lighting applications.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC REG LINEAR 1.8V 1A SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-89-5
Need more? Email Us
Ruilongyuan Electronics Co.,Ltd
Lowest to $0.0324
New Japan Radio
Lowest to $1.3063
Qorvo US Inc.
QPM1000 2GHz to 20GHz Limiter / Low Noise Amplifier Evaluation Board
Need more? Email Us
Intel
Need more? Email Us
Richtek USA Inc.
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
RF Micro Devices
Lowest to $4.3798
RF Micro Devices
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess