EN
  • EN
  • DE

NRSZ330M63V 6.3X11TBSTF

Part No NRSZ330M63V 6.3X11TBSTF
Manufacturer NIC-Components Corp.
Catalog Custom Parts (N - R)
Description Aluminum Electrolytic Capacitor, 33 uF, 63 V, ± 20%, 3000 hours @ 105°C, Radial Leaded
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Capacitance 33 µF
Case / Package Radial
Diameter 6.3 mm
Height 11 mm
Lead Diameter 500 µm
Lead Pitch 2.5 mm
Life (Hours) 3000 hours
Max Operating Temperature 105 °C
Min Operating Temperature -55 °C
Mount Through Hole
Radiation Hardening No
Ripple Current 200 mA
RoHS Compliant
Schedule B 8532220020
Termination Radial
Tolerance 20 %
Win Source Part Number 1224945-NRSZ330M63V 6.3X11TBSTF
Categories Custom Parts
Manufacturer NIC-Components Corp.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NRSZ330M63V 6.3X11TBSTF CAD Model

Description

The NRSZ330M63V 6.3X11TBSTF is a custom part from NIC-Components Corp. that is designed for use in various applications.

  • Manufacturer: NIC-Components Corp.
  • Type: Custom Part
  • Supply and Demand Status: Limited
  • RoHS Compliance: Compliant
  • Capacitance: 33 μF
  • Capacitance Tolerance: 20%
  • Ripple Current: 200 mA
  • Height: 11 mm
  • Diameter: 6.3 mm
  • Win Source Part Number: 1224945-NRSZ330M63V 6.3X11TBSTF

You May Also Be Interested in

Qorvo US Inc.
QPM1000 2GHz to 20GHz Limiter / Low Noise Amplifier Evaluation Board
Need more? Email Us
ON Semiconductor
C514B-COLD BOOST / Bipolar Motor Driver Power MOSFET SPI, Step/Direction 32-QFNW (5x5)
Need more? Email Us
Sharp Microelectronics
1/3"" CCD 420Kpixels NTSC ""5"" version
Need more? Email Us
Ruilongyuan Electronics Co.,Ltd
Lowest to $0.0324
NEC
Need more? Email Us
RF Micro Devices
Lowest to $4.3798
Intel
Need more? Email Us
New Japan Radio
Lowest to $1.3063
RF Micro Devices
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
775+ $0.0748 $57.9700
1,885+ $0.0614 $115.7390
2,915+ $0.0595 $173.4425
4,020+ $0.0575 $231.1500
5,190+ $0.0557 $289.0830
6,945+ $0.0499 $346.5555
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 775 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess