The NRC06F1502TRF is a thick film chip resistor manufactured by NIC Components Corp. It is designed for general purpose applications requiring stable and reliable resistance. Its compact size and robust construction make it suitable for various electronic circuits.
Applications:
- General Purpose Circuits
- Current Limiting
- Voltage Division
- Pull-up/Pull-down Resistors
- Consumer Electronics
Features:
- Thick Film Technology
- Compact Size: 0603 (1608 Metric)
- High Reliability
- Surface Mount Device (SMD)
- Operating Temperature Range: -55°C to +155°C
- RoHS Compliant
Benefits:
- Stable resistance value over a wide range of operating conditions ensuring consistent circuit performance.
- Small footprint enables high-density circuit design, conserving board space.
- Reliable performance contributes to long-term stability and reduced component failure rates.
- Facilitates efficient manufacturing processes due to compatibility with standard SMT assembly techniques.
- Environmentally responsible design adhering to RoHS standards.
Technical Specifications:
Resistance: 15 kΩ
Tolerance: ±1%
Power Rating: 0.1 W (1/10 W)
Temperature Coefficient of Resistance (TCR): ±100 ppm/°C
Operating Temperature: -55°C to +155°C
Package: 0603 (1608 Metric)
Termination: Tin Plating
The NRC06F1502TRF resistor provides a reliable solution for general-purpose electronic applications. Its stable characteristics and small size make it suitable for densely packed circuits. The use of thick film technology guarantees consistent and predictable performance, ensuring the reliability of the electronic device. This resistor is a dependable choice for designs where stability and size are key considerations.