EN
  • EN
  • DE

NRC06F1271TR

Part No NRC06F1271TR
Manufacturer NIC-Components Corp.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NIC-Components Corp.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 832764-NRC06F1271TR
Ultra Librarian 3D Model Ultra Librarian NRC06F1271TR CAD Model

Description

The NRC06F1271TR is a thick film chip resistor manufactured by NIC Components Corp. It is designed for general purpose applications requiring stable and reliable resistance. This resistor is suitable for use in a variety of electronic circuits due to its compact size and robust construction.

Applications:

  • General Purpose Circuits
  • Current Limiting
  • Voltage Division
  • Pull-up/Pull-down Resistors
  • Consumer Electronics

Features:

  • Thick Film Technology
  • Compact Size: 0603 (1608 Metric)
  • High Reliability
  • Surface Mount Device (SMD)
  • Operating Temperature Range: -55°C to +155°C
  • RoHS Compliant

Benefits:

  • Stable resistance value over a wide range of operating conditions.
  • Small size allows for high-density circuit design, saving board space.
  • Reliable performance ensures long-term stability and reduces failures.
  • Easy to integrate into automated assembly processes using standard SMT techniques.
  • Environmentally friendly due to RoHS compliance.

Technical Specifications:

Resistance: 1.27 kΩ
Tolerance: ±1%
Power Rating: 0.1 W (1/10 W)
Temperature Coefficient of Resistance (TCR): ±100 ppm/°C
Operating Temperature: -55°C to +155°C
Package: 0603 (1608 Metric)
Termination: Tin Plating

The NRC06F1271TR resistor is a reliable and versatile component for general purpose electronic circuits. Its small size, high stability, and RoHS compliance make it a suitable choice for a wide range of applications. This resistor provides stable performance under varying operating conditions, ensuring the proper functionality of the circuit it is used in.

You May Also Be Interested in

842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
10,640+ $0.0055 $58.5200
25,645+ $0.0045 $115.4025
39,475+ $0.0044 $173.6900
54,055+ $0.0043 $232.4365
71,430+ $0.0041 $292.8630
93,750+ $0.0037 $346.8750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,280 pieces
MOQ: 10640 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess