EN
  • EN
  • DE

NPIM104B2R2MTRF

Part No NPIM104B2R2MTRF
Manufacturer NIC-Components Corp.
Catalog Misc Products
Description NPIM Shielded Power Inductors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NIC-Components Corp.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 832753-NPIM104B2R2MTRF
Ultra Librarian 3D Model Ultra Librarian NPIM104B2R2MTRF CAD Model

Description

The NPIM104B2R2MTRF is a power inductor manufactured by NIC-Components Corp. It is designed for use in a variety of power supply applications, offering a compact size and efficient performance. This inductor is particularly well-suited for applications requiring a small footprint and reliable operation in demanding environments.

Applications:

  • DC-DC converters
  • Power supplies for portable devices
  • LED lighting
  • Buck and boost converters
  • Voltage regulators

Features:

  • Shielded construction for low EMI
  • High saturation current
  • Compact size: 10.0 x 10.0 x 4.0 mm
  • Surface mount design
  • Operating temperature range: -40°C to +125°C
  • High reliability

Benefits:

  • Reduced electromagnetic interference (EMI), leading to cleaner power and less noise in sensitive circuits.
  • Efficient power conversion due to low DC resistance, minimizing power loss and improving overall system efficiency.
  • Space-saving design, allowing for miniaturization of electronic devices.
  • Easy assembly using standard surface mount techniques, reducing manufacturing costs.
  • Stable performance over a wide temperature range, ensuring reliable operation in various environments.

Technical Specifications:

Inductance: 2.2 µH
Tolerance: ±20%
Saturation Current: 3.5 A
DC Resistance (DCR): 32 mΩ (typical)
Self-Resonant Frequency (SRF): 50 MHz (typical)
Operating Temperature: -40°C to +125°C
Core Material: Ferrite
Termination: Tin plating

The shielded construction of the NPIM104B2R2MTRF minimizes electromagnetic interference (EMI), making it suitable for use in sensitive applications where noise reduction is crucial. Its high saturation current ensures stable performance even under high current conditions. This inductor's robust design and reliable performance make it a suitable choice for a wide range of power supply applications.

You May Also Be Interested in

American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2139 $60.6950
120+ $0.9961 $119.5320
180+ $0.9650 $173.7000
250+ $0.9339 $233.4750
320+ $0.9027 $288.8640
430+ $0.8093 $347.9990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess