EN
  • EN
  • DE

CC12H2A-TR

Part No CC12H2A-TR
Manufacturer Eaton Bussmann
Catalog Fuses
Description Fuse Chip 2A SMD Solder Pad 1206 T/R Automotive CE/cULus / FUSE BOARD MOUNT 2A 63VDC 1206
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Eaton Bussmann
Packaging Reel - TR
Status Active
Fuse Type Board Mount (Cartridge Style Excluded)
Current Rating 2A
Voltage Rating - DC 63V
Response Time Slow
Mounting SMD (SMT)
Breaking Capacity @ Rated Voltage 50A
Nominal Melting - I2t 1.1
Approvals cURus
Temperature Range - Operating -55°C to 125°C
Nominal Cold Resistance 0.1 Ohm
Win Source Part Number 050108-CC12H2A-TR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name CC12H
Introduction Date January 14, 2008
ECCN EAR99
Country of Origin China
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian CC12H2A-TR CAD Model

Description

CC12H2A-TR SMD Capacitor

The CC12H2A-TR is a surface-mount device (SMD) capacitor designed to meet the demands of modern electronic applications. Ensuring high reliability and performance, this component is ideal for various uses in the field of electronics.

  • Applications/Projects:
    • Consumer electronics
    • Automotive systems
    • Power supply circuits
    • Communication equipment
  • Features and Benefits:
    • High capacitance stability
    • Low equivalent series resistance (ESR)
    • Compact size, ideal for compact circuit boards
    • Surface-mount design for easy soldering and assembly
  • Additional Details:

    Manufactured under stringent quality control, the CC12H2A-TR ensures consistent performance even in demanding environments. Its SMD design simplifies the assembly process, reducing the overall production time and cost.

You May Also Be Interested in

Littelfuse Inc.
FUSE AUTO 50A 32VDC AUTO LINK
Need more? Email Us
Eaton Bussmann
FUSE 3A 3AB 3AG
Need more? Email Us
Littelfuse Inc.
FUSE BOARD MNT 500MA 125VAC/VDC
Need more? Email Us
Littelfuse Inc.
FUSE AUTO 20A 32VAC/VDC 5PK CARD
Need more? Email Us
Eaton Bussmann
FUSE GLASS 4.5A 250VAC 3AB 3AG
Need more? Email Us
Littelfuse Inc.
FUSE GLASS 1A 250VAC 5X20MM
Need more? Email Us
Littelfuse Inc.
FUSE BRD MT 250MA 125VAC/VDC AXL
Need more? Email Us
Littelfuse Inc.
FUSE AUTOMOTIVE 50A AUTO LINK
Need more? Email Us
Bel Fuse Inc.
FUSE GLASS 1.25A 250VAC 5X20MM
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
945+ $0.0612 $57.8340
2,330+ $0.0497 $115.8010
3,575+ $0.0485 $173.3875
4,880+ $0.0474 $231.3120
6,415+ $0.0450 $288.6750
8,575+ $0.0404 $346.4300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 83,400 pieces
MOQ: 945 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess