EN
  • EN
  • DE

NMC1812Y5V476Z16TRPLPF

Part No NMC1812Y5V476Z16TRPLPF
Manufacturer NIC-Components Corp.
Catalog Ceramic Capacitors
Description Multilayer Ceramic Capacitor, 47 uF, 16 V, -20, +80%, Y5V, 1812 [4532 Metric]
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Capacitance 47 µF
Case / Package 1812
Depth 3.2 mm
Dielectric Y5V
Length 4.5 mm
Max Operating Temperature 85 °C
Min Operating Temperature -30 °C
Mount Surface Mount
RoHS Compliant
Schedule B 8532240020, 8532240020
Tolerance 80 %
Win Source Part Number 1186539-NMC1812Y5V476Z16TRPLPF
Categories Ceramic Capacitors
Manufacturer NIC-Components Corp.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NMC1812Y5V476Z16TRPLPF CAD Model

Description

The NMC1812Y5V476Z16TRPLPF is a ceramic capacitor manufactured by NIC Components Corp. It's designed for general purpose applications, providing stable capacitance over a wide range of temperatures and voltages. The 1812 case size offers a balance between capacitance value and physical dimensions, making it suitable for a variety of circuit designs.

Applications

  • Bypass Capacitors
  • Decoupling Capacitors
  • Filtering
  • Timing Circuits
  • General Purpose Circuitry

Features

  • High Capacitance Value: 47µF capacitance.
  • Voltage Rating: 16V voltage rating.
  • Case Size: 1812 (4.5mm x 3.2mm) surface mount package.
  • Dielectric Material: Y5V dielectric material.
  • Tolerance: Z tolerance (typically +80%, -20%).

Benefits

  • Effective Noise Reduction: Provides effective bypassing and decoupling, reducing noise in electronic circuits.
  • Stable Performance: Offers stable capacitance over a range of temperatures.
  • Compact Size: 1812 package allows for high density mounting on PCBs.
  • Versatile Application: Suitable for a wide range of general purpose applications.
  • Cost-Effective: Ceramic capacitors offer a cost-effective solution for capacitance needs.

Additional Details

The Y5V dielectric of the NMC1812Y5V476Z16TRPLPF is a Class II ceramic capacitor, which means it exhibits a significant change in capacitance over temperature and voltage. The capacitor's operating temperature range is typically -30°C to +85°C. It is suitable for applications where precise capacitance values are not critical, such as bypass and decoupling. The device is RoHS compliant, ensuring it meets environmental standards. The tape and reel packaging (TRPLPF) facilitates automated assembly processes.

You May Also Be Interested in

Murata Electronics North America
4.7 µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)
Lowest to $0.0674
AVX Corp/Kyocera Corp
1 µF -20%, +80% 16V Ceramic Capacitor Y5V (F) 1206 (3216 Metric)
Need more? Email Us
TDK Corporation
0.1 µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Need more? Email Us
Kemet
3300 pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Need more? Email Us
TDK Corporation
220 pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Need more? Email Us
Kemet
2700 pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Need more? Email Us
Walsin Technology Corporation
0.4 pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Lowest to $0.0061
TDK Corporation
2200 pF ±20% 300VAC/440VAC Ceramic Capacitor Z5U Radial, Disc
Lowest to $0.0340
Taiyo Yuden
10 µF ±10% 16V Ceramic Capacitor X5R 1206 (3216 Metric)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
225+ $0.2610 $58.7250
540+ $0.2148 $115.9920
835+ $0.2079 $173.5965
1,150+ $0.2010 $231.1500
1,480+ $0.1952 $288.8960
1,990+ $0.1744 $347.0560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 225 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess