EN
  • EN
  • DE

NCB0805A601TR050F

Part No NCB0805A601TR050F
Manufacturer NIC-Components Corp.
Catalog EMI / RFI Components
Description NCB Series 0805 600 Ohm 500 mA 0.4 DCR Surface Mount Ferrite Bead
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package 0805
Case Code (Imperial) 0805
Case / Package 2012
Core Material Ferrite
Current Rating 500 mA
DC Current 500 mA
DC Resistance (DCR) 400 mΩ
Depth 1.25 mm
Height 1.1 mm
Impedance 600 Ω
Lead Free Yes
Length 2 mm
Max DC Current 500 mA
Maximum Operating Temperature 125 °C
Military Standard Not
Min Operating Temperature -40 °C
Mount Surface Mount
Packaging Tape and Reel
Radiation Hardening No
RoHS Compliant
Schedule B 8504500000, 8504500000
Test Frequency 100 MHz
Tolerance 25 %
Win Source Part Number 1081594-NCB0805A601TR050F
Categories EMI / RFI Components
Manufacturer NIC-Components Corp.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NCB0805A601TR050F CAD Model

Description

The NCB0805A601TR050F is an electronic component manufactured by NIC-Components Corp.

  • Type: This product is a ferrite bead that is used to suppress electromagnetic interference (EMI) in electronic circuits.
  • DC Current Rating: It has a DC current rating of 500mA
  • DC Resistance (DCR): and a DC resistance (DCR) of 400mΩ.
  • Tolerance: The NCB0805A601TR050F has a tolerance of 25%
  • Impedance: and an impedance of 600Ω @ a test frequency of 100MHz.
  • Mounting: It is a surface mount device (SMD) that comes in a 2012/0805 package and is lead-free and RoHS compliant.

You May Also Be Interested in

Knowles Syfer
FILTER LC(PI) 0.15UF SMD / LC (Pi) EMI Filter 3rd Order Low Pass 1 Channel C = 0.15µF 5 A 1812 (4532 Metric), 3 PC Pad
Lowest to $8.1852
Bel Fuse Inc.
Electromechanical Filter 50Ohm 4.5uH 10ADC
Need more? Email Us
Qualcomm
FILTER SAW 8SMD / Frequency Remote Control RF SAW Filter (Surface Acoustic Wave) 2.7dB Bandwidth 8-SMD, No Lead
Lowest to $0.8166
Qualcomm
FILTER SAW 380MHZ 10SMD / 380MHz Frequency Base Stations RF SAW Filter (Surface Acoustic Wave) 8.9dB 5.1MHz Bandwidth 10-SMD, No Lead
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
CER FILTER 942.5MHZ BAND PASS / 942.5MHz Center Band Pass Ceramic Filter 35 MHz Monoblock, 2 PC Pad
Lowest to $11.5878
Qualcomm
FILTER SAW 259.86MHZ 12SMD / 259.86MHz Frequency Radio RF SAW Filter (Surface Acoustic Wave) 14.5dB Bandwidth 12-SMD, No Lead
Need more? Email Us
Schaffner EMC Inc.
LINE FILTER 250VAC 6A CHASS MNT / Single Phase EMC/EMI Line Filter 6 A 250VAC DC ~ 400Hz Two Stage Quick Connect
Lowest to $27.5863
AVX Corp/Kyocera Corp
RF DUPLEXER 881.5MHZ/2.14GHZ SMD / RF Duplexer 869MHz ~ 894MHz / 2.11GHz ~ 2.17GHz 9-SMD, No Lead
Lowest to $0.4826
EPCOS (TDK)
SAW Filter 2140MHz 100 Ohm SMD 5-Pin
Lowest to $0.8424

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
3,425+ $0.0146 $50.0050
8,335+ $0.0120 $100.0200
12,935+ $0.0116 $150.0460
17,860+ $0.0112 $200.0320
22,940+ $0.0109 $250.0460
30,615+ $0.0098 $300.0270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 3425 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess