EN
  • EN
  • DE

SMPF0200SJAEPR2528

Part No SMPF0200SJAEPR2528
Manufacturer Nexperia USA Inc.
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1094569-SMPF0200SJAEPR2528
Categories OEM Parts( S )
Manufacturer Nexperia USA Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SMPF0200SJAEPR2528 CAD Model

Description

The SMPF0200SJAEPR2528 is a Transient Voltage Suppressor (TVS) diode manufactured by Nexperia. It is designed to protect sensitive electronic components from voltage transients induced by electrostatic discharge (ESD), electrical fast transients (EFT), and lightning surges. This device offers fast response time, low clamping voltage, and high surge capability, making it suitable for various applications where overvoltage protection is critical.

Applications

  • Protection of I/O ports in consumer electronics
  • Protection of communication lines in industrial equipment
  • Protection of automotive electronics
  • Protection of medical devices
  • Protection of LED lighting systems
  • General purpose ESD protection

Features

  • Low clamping voltage
  • Fast response time
  • High surge capability
  • Small surface mount package
  • RoHS compliant

Benefits

  • Protects sensitive electronic components from damage due to voltage transients.
  • Ensures reliable operation of electronic devices in harsh environments.
  • Reduces warranty costs by preventing failures due to overvoltage events.
  • Simplifies PCB layout with its small size and surface mount package.
  • Environmentally friendly, compliant with Restriction of Hazardous Substances standards.

Additional Details

The SMPF0200SJAEPR2528 is characterized by its low clamping voltage, which limits the voltage across the protected component during a transient event, preventing damage. Its fast response time ensures that the TVS diode can quickly react to voltage surges, providing effective protection. The device is designed to handle high surge currents, making it suitable for applications exposed to severe overvoltage conditions. The small surface mount package allows for efficient use of PCB space and simplifies assembly. The SMPF0200SJAEPR2528 is widely used in industries such as telecommunications, automotive, industrial, and consumer electronics, where overvoltage protection is critical. Nexperia's TVS diodes are known for their high quality and reliability, making them a preferred choice for engineers and designers. The device is manufactured using advanced techniques and materials to ensure long-term stability and performance. The SMPF0200SJAEPR2528 is designed to meet industry standards for safety and performance. Nexperia provides detailed specifications and technical support to assist customers in selecting the right TVS diode for their application. The SMPF0200SJAEPR2528 is a versatile and reliable component for a wide range of electronic circuit designs requiring robust overvoltage protection.

You May Also Be Interested in

Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Level One
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Fairchild/ON Semiconductor
Need more? Email Us
Linear Technology
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess