EN
  • EN
  • DE

PUSB2X4DH

Part No PUSB2X4DH
Manufacturer Nexperia USA Inc.
Catalog TVS - Diodes
Description TVS DIODE 4.3VC SC-74 / ESD Suppressor Diode Diode Array Uni-Dir 5.5V 6-Pin TSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Nexperia USA Inc.
Packaging Reel package
Type Steering (Rail to Rail)
Unidirectional Channels 4
Minimum Breakdown Voltage 6V
Maximum Clamping Voltage 4.3V (Typ)
Current - Peak Pulse (10/1000μs) 4.8A (8/20μs)
Power Line Protection Yes
Applications General
Capacitance @ Frequency 0.7pF @ 1MHz
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package SC-74, SOT-457
Manufacturer Package SOT-457
Win Source Part Number 792736-PUSB2X4DH
Popularity Medium
Supply and Demand Status Limited
Family Name PUSB2X4D
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian PUSB2X4DH CAD Model

Description

The Nexperia PUSB2X4DH is a steering rail-to-rail type IC that provides power line protection.

  • Channels: Four Unidirectional
  • Minimum Breakdown Voltage: 6V
  • Maximum Clamping Voltage: 4.3V (typ)
  • Capacitance: 0.7pF @ 1MHz
  • Package: SC-74, SOT-457
  • Mounting: SMD
  • Operating Temperature Range: -40°C to 85°C (TA)
  • Halogen-Free: Yes
  • EOL Date: 2027

You May Also Be Interested in

Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Micro Commercial Co
TVS DIODE 400VWM 648VC DO214AA
Lowest to $0.2911
STMicroelectronics
TVS DIODE 15VWM 23VC SOD882T
Lowest to $0.1165
General Semiconductor
TVS DIODE 64VWM 103VC DO214AA
Lowest to $0.5821
Nexperia USA Inc.
MMBZ10VAL-Q/SOT23/TO-236AB
Lowest to $2.1829
Diotec Semiconductor AG
TVS SOD-123FL 60V 200W UNIDIR
Lowest to $0.1019
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
STMicroelectronics
TVS DIODE 5VWM 12.8VC SOD323
Lowest to $0.0906
Rohm Semiconductor
12V, SOT-23, DUAL LINE, ANODE CO
Lowest to $0.2329

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
530+ $0.0949 $50.2970
1,130+ $0.0888 $100.3440
1,750+ $0.0858 $150.1500
2,515+ $0.0796 $200.1940
3,265+ $0.0766 $250.0990
4,085+ $0.0735 $300.2475
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 530 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess