EN
  • EN
  • DE

PTVS58VP1UP,115

Part No PTVS58VP1UP,115
Manufacturer Nexperia USA Inc.
Catalog TVS - Diodes
Description TVS DIODE 58VWM 93.6VC SOD128
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 1
STAND-OFF Voltage (Vwm) 58V
Minimum Breakdown Voltage 64.4V
Max Clamping Voltage 93.6V
Peak Pulse Current(Ippm) 6.4A
Power Dissipation - Pd 600W
Applications Automotive
Temperature Range - Operating -55°C to 150°C (TA)
Mounting SMD (SMT)
Case / Package CFP5
Win Source Part Number 1090663-PTVS58VP1UP,115
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PTVS58VP1UP,115 CAD Model

Description

The Nexperia USA Inc. electronic component with Win Source Part Number 1090663-PTVS58VP1UP,115 is a medium-popularity part that has sufficient supply and demand.

  • Popularity: medium
  • Supply and Demand: sufficient
  • Type: unidirectional zener diode
  • STAND-OFF Voltage (Vwm): 58V
  • Minimum Breakdown Voltage: 64.4V
  • Max Clamping Voltage: 93.6V
  • Peak Pulse Current(Ippm): 6.4A
  • Power Dissipation - Pd: 600W
  • Category: Circuit Protection
  • Status: active
  • Temperature Range: -55°C to 150°C (TA)
  • Case/Package: CFP5

You May Also Be Interested in

STMicroelectronics
TVS DIODE 15VWM 23VC SOD882T
Lowest to $0.1165
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
Littelfuse Inc.
TVS DIODE 18VWM 29.2VC SMTO-263
Lowest to $4.0747
Nexperia USA Inc.
TVS DIODE 5VWM 5.5VC DFN2510D-10
Lowest to $0.2911
Nexperia USA Inc.
TVS DIODE 24VWM 42VC DFN1412D-3
Lowest to $4.7165
Micro Commercial Co
TVS DIODE 12VWM 28VC SOT23
Lowest to $0.2911
Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SOD123F
Lowest to $0.1456
Texas Instruments
DUAL 3.2-PF, 24-V, 30-KV ESD PRO
Lowest to $0.2933

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5724 $51.5160
215+ $0.4697 $100.9855
330+ $0.4550 $150.1500
455+ $0.4404 $200.3820
590+ $0.4257 $251.1630
790+ $0.3816 $301.4640
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 47,976 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess