EN
  • EN
  • DE

PTVS4V5D1BLYL

Part No PTVS4V5D1BLYL
Manufacturer Nexperia USA Inc.
Catalog TVS - Diodes
Description TVS DIODE 4.5VWM 13.2VC 2DFN / 13.2V Clamp 34A (8/20μs) Ipp Tvs Diode Surface Mount DFN1006-2
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Mfr Nexperia USA Inc.
Series Automotive, AEC-Q101
Package Tape & Reel
Product Status Active
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 4.5V (Max)
Voltage - Breakdown (Min) 4.7V
Voltage - Clamping (Max) @ Ipp 13.2V
Current - Peak Pulse (10/1000µs) 34A (8/20µs)
Power Line Protection No
Applications Automotive
Capacitance @ Frequency 65pF @ 1MHz
Temperature Range - Operating -55°C ~ 150°C (TA)
Mounting Type Surface Mount
Package / Case SOD-882
Supplier Device Package DFN1006-2
Base Product Number PTVS4V5
Standard Package 10,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 852846-PTVS4V5D1BLYL
Ultra Librarian 3D Model Ultra Librarian PTVS4V5D1BLYL CAD Model

Description

The 852846-PTVS4V5D1BLYL is a TVS diode designed for circuit protection in automotive applications.

  • Type: bidirectional
  • Reverse Standoff Voltage: 4.5V
  • Breakdown Voltage: 4.7V
  • Clamping Voltage: 13.2V @ peak pulse current
  • Peak Pulse Current: 34A
  • Capacitance: 65pF @ 1MHz
  • Mounting Type: surface mount
  • Package: SOD-882
  • Operating Temperature Range: -55°C to 150°C
  • Application: Automotive circuit protection

You May Also Be Interested in

Diodes Incorporated
General Protection PP SOT23 T&R
Lowest to $0.5821
Diodes Incorporated
TRANSIENT VOLTAGE SUPPRESSOR PP
Lowest to $0.6403
General Semiconductor
TVS DIODE 64VWM 103VC DO214AA
Lowest to $0.5821
STMicroelectronics
TVS DIODE 15VWM 23VC SOD882T
Lowest to $0.1165
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Semtech Corporation
1-LINE 3.3V 6A(8/20US) ESD SLP06
Lowest to $0.1456
Nexperia USA Inc.
TREOS HIGH-SPEED PROTECTION
Lowest to $0.7331
Diotec Semiconductor AG
TVS SOD-123FL 60V 200W UNIDIR
Lowest to $0.1019

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
425+ $0.1188 $50.4900
900+ $0.1113 $100.1700
1,395+ $0.1076 $150.1020
2,000+ $0.1000 $200.0000
2,600+ $0.0963 $250.3800
3,245+ $0.0925 $300.1625
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 210,000 pieces
MOQ: 425 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess