EN
  • EN
  • DE

PSMN2R4-30MLDX

Part No PSMN2R4-30MLDX
Manufacturer Nexperia USA Inc.
Catalog FETs - Single
Description MOSFET N-CH 30V 70A LFPAK33
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel
Transistor Polarity N-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 30V
Id - Continuous Drain Current 70A
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Rds On (Maximum) at Id, Vgs 2.4mOhm at 25A, 10V
Gate Source Voltage(th) (Maximum) at Id 2.2V at 1mA
Gate Charge (Qg) (Maximum) at Vgs 51nC at 10V
Gate Source Voltage (Maximum) ±20V
Input Capacitance (Ciss) (Maximum) at Vds 3264pF at 15V
Power Dissipation (Maximum) 91W
Temperature Range - Operating -55°C ~ 175°C
Mounting Style SMD
Supplier Device Package LFPAK33
Manufacturer Package SOT-1210, 8-LFPAK33
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 733488-PSMN2R4-30MLDX
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PSMN2R4-30MLDX CAD Model

Description

The PSMN2R4-30MLDX is an N-channel MOSFET from Nexperia USA Inc..

  • Drain-Source Breakdown Voltage: 30V
  • Continuous Drain Current: 70A
  • Rds On (Maximum) @ Id, Vgs: 2.4mOhm @ 25A, 10V
  • Gate Source Voltage(th) (Maximum) @ Id: 2.2V @ 1mA
  • Gate Charge (Qg) (Maximum) @ Vgs: 51nC @ 10V
  • Gate Source Voltage (Maximum): ±20V
  • Input Capacitance (Ciss) (Maximum) @ Vds: 3264pF @ 15V
  • Package: Reel
  • Mounting: SMD
  • Maximum Power Dissipation: 91W
  • Operating Temperature: -55°C to 175°C
  • Applications: Power management and battery protection

You May Also Be Interested in

Advanced Power Electronics Corp.
MOSFET N-CH 40V 36A DFN5X6
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 200V 34A TO-220
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 40V 40A DFN5X6
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 250V 62A TO-263
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 100V 100A DFN5X6
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 30V 18.6A SOIC-8
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 30V 8.9A SO-8
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET P-CH -40V 60A DFN5X6
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET P-CH -40V 50A DFN3X3
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8732 $52.3920
140+ $0.7165 $100.3100
220+ $0.6941 $152.7020
300+ $0.6717 $201.5100
390+ $0.6493 $253.2270
520+ $0.5821 $302.6920
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess