EN
  • EN
  • DE

PMT200EPEX

Part No PMT200EPEX
Manufacturer Nexperia USA Inc.
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-CH 70V 2.4A SOT223 / P-Channel 70 V 2.4A (Ta) 800mW (Ta) Surface Mount SOT-223
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Mfr Nexperia USA Inc.
Series TrenchMOS™
Package Tape & Reel (TR)
FET Type P-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 70 V
Current - Continuous Drain (Id) @ 25°C 2.4A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Rds On (Max) @ Id, Vgs 167mOhm @ 2.4A, 10V
Vgs(th) (Max) @ Id 3V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 15.9 nC @ 10 V
Vgs (Max) ±20V
Input Capacitance (Ciss) (Max) @ Vds 822 pF @ 35 V
Power Dissipation (Max) 800mW (Ta)
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Supplier Device Package SOT-223
Package / Case TO-261-4, TO-261AA
Base Product Number PMT200
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Other Names 934660521115
Standard Package 1,000
Win Source Part Number 1085724-PMT200EPEX
Ultra Librarian 3D Model Ultra Librarian PMT200EPEX CAD Model

Description

The PMT200EPEX is a N-channel enhancement mode MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by Nexperia USA Inc. This MOSFET is designed for use in a variety of switching applications, offering low on-state resistance and fast switching speeds.

Applications:

  • DC-DC Converters: Used as a switching element in DC-DC converters to regulate voltage levels.
  • Load Switches: Used to control power distribution in electronic systems.
  • Motor Control: Controls the current flow to motors in various applications.
  • Power Management: Implements efficient power management in portable devices.
  • Backlighting: Used in LED backlighting circuits for displays.

Features:

  • Low On-State Resistance (RDS(on)): Minimizes power loss during conduction, improving efficiency.
  • Fast Switching Speed: Enables high-frequency operation with minimal switching losses.
  • Logic Level Gate Drive: Can be driven directly by logic-level signals, simplifying circuit design.
  • Avalanche Rated: Withstands high avalanche energy, improving reliability.
  • Lead-Free and RoHS Compliant: Compliant with environmental regulations.
  • Thermally Efficient Package: Dissipates heat effectively, allowing for higher power operation.

Benefits:

  • Improved Efficiency: Low RDS(on) minimizes power loss, increasing overall system efficiency.
  • Reduced Heat Dissipation: Thermally efficient package reduces the need for external heatsinking.
  • Simplified Circuit Design: Logic level gate drive simplifies interface with microcontrollers and other control circuitry.
  • Enhanced Reliability: Avalanche rating improves the robustness and reliability of the device.
  • Environmentally Friendly: Lead-free and RoHS compliant.

Additional Details:

The PMT200EPEX is typically available in a surface-mount package, such as a Power-SO8 or similar. It is characterized by its drain-source voltage (VDS), gate-source voltage (VGS), and drain current (ID). Detailed specifications, including gate charge, input capacitance, and thermal resistance, can be found in the product datasheet available from Nexperia USA Inc.

This MOSFET is designed to meet relevant safety and regulatory standards. Proper gate drive circuitry is required to ensure optimal switching performance. It is often used in conjunction with gate resistors and other components to tailor the switching characteristics to the specific application.

You May Also Be Interested in

Microchip Technology
RF MOSFET 50V 4SMD
Need more? Email Us
Ampleon USA Inc.
RF MOSFET LDMOS 28V SOT539B
Need more? Email Us
Vishay
MOSFETs -40V Vds +/-20V Vgs AEC-Q101 Qualified
Lowest to $0.3493
Ampleon USA Inc.
RF MOSFET LDMOS 28V DFM6
Need more? Email Us
Infineon Technologies
BSC12DN20NS3G Infineon Technologies MOSFETs N-Ch 200V 11.3A TDSON-8 OptiMOS 3 datasheet, inventory, & pricing.
Lowest to $1.0187
Infineon Technologies
N-Channel 100V 77A 100W Through Hole TO-220-3
Lowest to $0.9314
Microchip Technology
RF MOSFET 50V M177
Need more? Email Us
Infineon Technologies
N-Channel 650V 26A 41W Surface Mount TO-263-3
Lowest to $8.1493
Infineon Technologies
MOSFETs N-Ch 80V 80A D2PAK-2 OptiMOS 3
Lowest to $2.9105

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5239 $52.3900
235+ $0.4299 $101.0265
365+ $0.4165 $152.0225
500+ $0.4030 $201.5000
645+ $0.3896 $251.2920
860+ $0.3493 $300.3980
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess