EN
  • EN
  • DE

PMEG200G30ELPX

Part No PMEG200G30ELPX
Manufacturer Nexperia USA Inc.
Catalog Diodes, Rectifiers - Single
Description PMEG200G30ELP/SOD128/FLATPOWER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr Nexperia USA Inc.
Series Automotive, AEC-Q101
Package Tape & Reel
Product Status Active
Technology SiGe (Silicon Germanium)
Voltage - DC Reverse (Vr) (Max) 200 V
Current - Average Rectified (Io) 3A
Voltage - Forward (Vf) (Max) @ If 880 mV @ 3 A
Speed Fast Recovery =< 500ns, > 2A (Io)
Reverse Recovery Time (trr) 14 ns
Current - Reverse Leakage @ Vr 30 nA @ 200 V
Capacitance @ Vr, F 80pF @ 1V, 1MHz
Mounting Type Surface Mount
Package / Case SOD-128
Supplier Device Package SOD-128/CFP5
Operating Temperature - Junction 175°C
Base Product Number PMEG200
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1367726-PMEG200G30ELPX
Ultra Librarian 3D Model Ultra Librarian PMEG200G30ELPX CAD Model

Description

The PMEG200G30ELPX is a rectifier diode from Nexperia USA Inc..

  • Series: Automotive, AEC-Q101
  • Package: SOD-128
  • Temperature Range: -40°C to 175°C
  • Maximum DC Reverse Voltage: 200V
  • Average Rectified Current: 3A
  • Forward Voltage: 880mV @ 3A
  • Recovery Speed: Less than 500ns
  • Reverse Recovery Time: 14ns
  • Reverse Leakage Current: 30nA @ 200V
  • REACH Status: Unaffected
  • ECCN: EAR99
  • Application: Rectification and power conversion

You May Also Be Interested in

Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
IXYS
DIODE STANDARD 24000V 2A UGE
Need more? Email Us
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.1165
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
Micro Commercial Co
Interface
Lowest to $0.1165
Toshiba Semiconductor and Storage
DIODE SCHOTTKY 30V 2A US2H
Lowest to $0.3480
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6112 $51.9520
200+ $0.5015 $100.3000
310+ $0.4859 $150.6290
430+ $0.4702 $202.1860
555+ $0.4545 $252.2475
740+ $0.4075 $301.5500
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 455 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess