EN
  • EN
  • DE

PMEG1201AESF

Part No PMEG1201AESF
Manufacturer Nexperia USA Inc.
Catalog Custom Parts (N - R)
Description Schottky Rectifier, 0.1A, 12V, SOD-962-2
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package SOD
Element Configuration Single
Forward Current 100 mA
Forward Voltage 250 mV
Max Forward Surge Current (Ifsm) 4 A
Max Operating Temperature 125 °C
Max Repetitive Reverse Voltage (Vrrm) 12 V
Number of Pins 2
Packaging Cut Tape
REACH SVHC No SVHC
RoHS Non-Compliant
Win Source Part Number 1136832-PMEG1201AESF
Categories Custom Parts
Manufacturer Nexperia USA Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PMEG1201AESF CAD Model

Description

The PMEG1201AESF custom part is a medium popularity component with a limited supply and demand status from Nexperia USA Inc.

  • Forward Voltage: 250 mV
  • Forward Current: 100 mA
  • Max Repetitive Reverse Voltage (Vrrm): 12 V
  • Max Operating Temperature: 125 °C
  • RoHS: Non-compliant
  • REACH SVHC: Does not contain

You May Also Be Interested in

Qorvo US Inc.
QPM1000 2GHz to 20GHz Limiter / Low Noise Amplifier Evaluation Board
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 1.8V 1A SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-89-5
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Richtek USA Inc.
new, original packaged
Need more? Email Us
Sharp Microelectronics
1/3"" CCD 420Kpixels NTSC ""5"" version
Need more? Email Us
PLX
Need more? Email Us
Intel
Contact for details
Need more? Email Us
Richtek USA Inc.
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2721 $58.5015
520+ $0.2234 $116.1680
805+ $0.2164 $174.2020
1,105+ $0.2094 $231.3870
1,430+ $0.2024 $289.4320
1,910+ $0.1815 $346.6650
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,344 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess