EN
  • EN
  • DE

AD7616-PBSTZ

Part No AD7616-PBSTZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC 16BIT SAR 80LQFP / 16 Bit Analog to Digital Converter 16 Input 2 SAR 80-LQFP (14x14)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Package Tray
Number of Bits 16
Sampling Rate (Per Second) 1M
Number of Inputs 16
Input Type Single Ended
Data Interface Parallel
Configuration MUX-ADC
Number of A/D Converters 2
Architecture SAR
Reference Type External, Internal
Voltage - Supply, Analog 4.75V ~ 5.25V
Voltage - Supply, Digital 2.3V ~ 3.6V
Features Simultaneous Sampling
Temperature Range - Operating -40°C ~ 125°C
Package / Case 80-LQFP
Supplier Device Package 80-LQFP (14x14)
Mounting SMD (SMT)
Base Product Number AD7616
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 505-AD7616-PBSTZ,-2735-AD7616-PBSTZ,AD7616-PBSTZ-ND
Standard Package 1
Win Source Part Number 1031478-AD7616-PBSTZ
Ultra Librarian 3D Model Ultra Librarian AD7616-PBSTZ CAD Model

Description

AD7616-PBSTZ Product Image

The AD7616-PBSTZ is a robust, high-performance data acquisition system (DAS) from the renowned manufacturer Analog Devices Inc. It is designed to cater to a wide array of applications, including industrial data acquisition, medical instrumentation, and communication systems, where precision and efficiency are paramount.

Key Features:

  • Dual Simultaneous Sampling: The device features 16-bit dual simultaneous sampling ADCs, allowing for precise and synchronized data capture from multiple channels.
  • High Channel Count: With up to 16 single-ended or 8 differential input channels, the AD7616-PBSTZ provides extensive data acquisition capabilities, making it ideal for complex systems requiring multiple inputs.
  • Wide Input Range: It offers a flexible input range of ±10 V and 0 V to +10 V, ensuring compatibility with a variety of signal types and amplitudes.
  • High Throughput: The device boasts a fast throughput rate of up to 1 MSPS (Mega-Samples Per Second), enabling rapid data processing and real-time analysis.
  • Oversampling: With an integrated oversampling block for improved SNR (Signal-to-Noise Ratio), the AD7616-PBSTZ enhances measurement accuracy and reduces noise.
  • Interface Options: It offers a parallel and serial interface, providing versatility in communication with microprocessors and digital systems.
  • Software Configurable: The device settings can be easily configured via software, allowing for seamless integration and customization within various systems.

Package and Quality:

The AD7616-PBSTZ comes in a compact LQFP-64 (Low Profile Quad Flat Package) which ensures a minimal footprint on system boards. The product adheres to high-quality standards set by Analog Devices Inc., ensuring reliability and performance consistency.

Applications:

  • Industrial Control Systems
  • Medical Instrumentation
  • Automated Test Equipment
  • Communication Systems
  • Complex Multichannel Data Acquisition Systems

Overall, the AD7616-PBSTZ stands out as a versatile and reliable solution for high-precision, multi-channel data acquisition tasks, providing engineers with a powerful tool for enhancing system performance and accuracy.

You May Also Be Interested in

Wolfson Microelectronics plc
24 BIT 192KHZ STEREO DAC W/1.7VR
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44PLCC
Need more? Email Us
Analog Devices Inc.
IC DEMODULATOR 16TSSOP
Lowest to $6.9851
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Cirrus Logic Inc.
IC STEREO DAC
Need more? Email Us
Texas Instruments
IC MULTI 28BIT TO DGTL 16WQFN
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.7192 $62.1576
6+ $17.0003 $102.0018
10+ $16.4691 $164.6910
13+ $15.9378 $207.1914
17+ $15.4066 $261.9122
22+ $13.8128 $303.8816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 400 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess