EN
  • EN
  • DE

PMBT3906,215

Part No PMBT3906,215
Manufacturer Nexperia USA Inc.
Catalog TRANSISTORS
Description Bipolar Transistors - BJT PNP switching transistor
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Nexperia
Mounting Style SMD/SMT
Package / Case SOT-23-3
Transistor Polarity PNP
Configuration Single
Collector- Emitter Voltage VCEO Max 40 V
Collector- Base Voltage VCBO 40 V
Emitter- Base Voltage VEBO 6 V
Collector-Emitter Saturation Voltage 400 mV
Maximum DC Collector Current 200 mA
Pd - Power Dissipation 250 mW
Gain Bandwidth Product fT 250 MHz
Minimum Operating Temperature - 65 C
Maximum Operating Temperature + 150 C
Packaging Cut Tape
Packaging MouseReel
Packaging Reel
DC Current Gain hFE Max 300
Height 1 mm
Length 3 mm
Technology Si
Width 1.4 mm
Brand Nexperia
Continuous Collector Current - 200 mA
DC Collector/Base Gain hfe Min 30
Product Type BJTs - Bipolar Transistors
Standard Pack Qty 3000
Subcategory Transistors
Ultra Librarian 3D Model Ultra Librarian PMBT3906,215 CAD Model

Description

Product Overview: PMBT3906,215

The PMBT3906,215 is a high-quality PNP transistor manufactured by NXP Semiconductors, a leader in the semiconductor industry. Designed for general-purpose switching and amplification applications, this transistor is a crucial component in a wide range of electronic devices. The PMBT3906,215 is well-suited for automated insertion due to its SOT-23 package, which is both compact and efficient for surface-mounted design.

Key Features

  • Type: PNP Bipolar Junction Transistor (BJT)
  • Package: SOT-23, a small and versatile surface-mount package
  • Collector-Emitter Voltage (Vceo): 40V, providing a good voltage range for numerous applications
  • Collector Current (Ic): Up to 200 mA, suitable for moderate current requirements
  • Power Dissipation (Pd): 300 mW, ensuring adequate power handling for its size
  • DC Current Gain (hFE): High hFE band, indicating efficient current amplification
  • Transition Frequency (fT): 100 MHz, allowing for operation at high frequencies
  • Operating Temperature Range: -65°C to +150°C, offering reliability in various environmental conditions

Applications

The PMBT3906,215 transistor is versatile and can be used in a myriad of applications, including but not limited to:

  • Signal processing
  • Power management
  • Switching circuits
  • Linear amplification stages
  • Audio amplifiers
  • Driver stages in hi-fi amplifiers and television circuits

Quality and Reliability

NXP Semiconductors is committed to delivering products of the highest quality. The PMBT3906,215 transistor is no exception, with its manufacturing process designed to ensure consistent performance and long-term reliability. NXP's rigorous testing and quality control measures ensure that each PMBT3906,215 meets stringent industry standards.

Conclusion

Whether you are designing consumer electronics, industrial control systems, or communication devices, the PMBT3906,215 from NXP Semiconductors is an excellent choice for a reliable and efficient PNP transistor. Its combination of high performance, compact packaging, and versatility makes it a valuable component for any electronic project or commercial product.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Bipolar Transistors - BJT PNP 180V 2A Transistor
Lowest to $2.7083
Infineon Technologies
MOSFETs P-Ch -100V -15A TO220-3
Lowest to $2.7083
Infineon Technologies
MOSFETs CONSUMER
Lowest to $0.3302
Vishay
MOSFETs P Ch -100Vds 20Vgs
Lowest to $4.5883
Nexperia USA Inc.
MOSFETs 30 V, N-channel Trench MOSFET
Lowest to $0.7128
NXP / Nexperia
RF Bipolar Transistors Single NPN 15V 25mA 300mW 25 2.8GHz
Need more? Email Us
Infineon Technologies
MOSFETs HIGH POWER_LEGACY
Lowest to $23.3473
Microchip Technology
IGBT 600V 105A 379W SOT227
Need more? Email Us
Toshiba Semiconductor and Storage
RF Bipolar Transistors Radio-Frequency Bipolar Transistor
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3,760+ $0.0133 $50.0080
8,065+ $0.0124 $100.0060
12,500+ $0.0120 $150.0000
17,860+ $0.0112 $200.0320
23,365+ $0.0107 $250.0055
29,130+ $0.0103 $300.0390
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 903,660 pieces
MOQ: 3760 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess