EN
  • EN
  • DE

PDTA114TMB,315

Part No PDTA114TMB,315
Manufacturer Nexperia USA Inc.
Catalog Transistors (BJT) - Single, Pre - Biased
Description TRANS PREBIAS PNP 250MW 3DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Tape and Reel
Transistor Type PNP - Pre-Biased
Current - Collector (Ic) (Maximum) 100mA
Voltage - Collector Emitter Breakdown (Maximum) 50V
Resistor - Base (R1) 10 kOhms
DC Current Gain (hFE) (Minimum) at Ic, Vce 200 at 1mA, 5V
Vce Saturation (Maximum) at Ib, Ic 150mV at 500μA, 10mA
Current - Collector Cutoff (Maximum) 1μA
Frequency - Transition 180MHz
Maximum Power 250mW
Mounting Style SMD
Manufacturer Package 3-XFDFN
Supplier Device Package DFN1006B-3
Family Part Number PDTA114
Manufacturer Pack Quantity 10,000
MSL Level 1 (Unlimited)
Win Source Part Number 755573-PDTA114TMB,315
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PDTA114TMB,315 CAD Model

Description

The Nexperia USA Inc. transistor is a PNP pre-biased transistor that is suitable for various applications.

  • Maximum Current Collector: 100mA
  • Voltage Collector-Emitter Breakdown: 50V
  • Popularity: Low
  • Package: DFN1006B-3
  • Mounting Style: SMD
  • Frequency-Transition: 180MHz
  • Transistor Type: PNP
  • Manufacturer Package: 3-XFDFN
  • Manufacturer's Homepage: www.nexperia.com
  • Status: in the open market
  • Supply and Demand Status: Sufficient
  • Family Part Number: PDTA114
  • Manufacturer Pack Quantity: 10,000
  • MSL Level: 1 (Unlimited)
  • Vce Saturation @ Ib, Ic: 150mV @ 500μA, 10mA
  • DC Current Gain (hFE) (Minimum) @ Ic, Vce: 200 @ 1mA, 5V
  • Maximum Power: 250mW
  • Resistor-Base: 10 kOhms

You May Also Be Interested in

Nexperia USA Inc.
TRANS PREBIAS NPN 50V TO236AB
Lowest to $0.7277
Nexperia USA Inc.
TRANS PREBIAS PNP 50V SOT23
Lowest to $0.2329
Infineon Technologies
BCR 116 E6327 Infineon Technologies Digital Transistors NPN Silicon Digital TRANSISTOR datasheet, inventory, & pricing.
Need more? Email Us
LRC Co., Ltd
Pre-Biased Bipolar Transistor (BJT) 50V 500mA 225mW Surface Mount SOT-23
Lowest to $0.0350
Nexperia USA Inc.
TRANS PREBIAS NPN 50V TO236AB
Lowest to $0.0961
LRC Co., Ltd
Pre-Biased Bipolar Transistor (BJT) 50V 100mA 250mW Surface Mount SC-88
Lowest to $0.0583
Nexperia USA Inc.
TRANS PREBIAS NPN 50V TO236AB
Lowest to $2.9105
Rohm Semiconductor
TRANS PREBIAS NPN 50V 0.1A UMT3
Lowest to $0.1456
Infineon Technologies
BCR 146 E6327 Infineon Technologies Digital Transistors NPN Silicon Digital TRANSISTOR datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
705+ $0.0820 $57.8100
1,725+ $0.0670 $115.5750
2,635+ $0.0658 $173.3830
3,640+ $0.0635 $231.1400
4,720+ $0.0612 $288.8640
6,250+ $0.0554 $346.2500
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 450,000 pieces
MOQ: 705 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess