EN
  • EN
  • DE

PCMF2USB3SZ

Part No PCMF2USB3SZ
Manufacturer Nexperia USA Inc.
Catalog Common Mode Chokes
Description CMC 4LN SMD ESD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Estimated Pruduction Lead Time 26 Weeks
Features Line Common Mode Choke DCR
Manufacturer Nexperia USA Inc.
Series PCM
Package Reel - TR
Family Name PCMF2USB3
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8548.90.0100
Other Part Number 934069591087, 568-12942-2, 568-12942-1, 568-12942-2-ND, 1727-2509-1, 568-12942-6, 1727-2509-2, 568-12942-1-ND, 568-12942-6-ND, 1727-2509-6
Quantity per package 4500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 852440-PCMF2USB3SZ
Ultra Librarian 3D Model Ultra Librarian PCMF2USB3SZ CAD Model

Description

The PCMF2USB3SZ is a line common mode choke DCR that comes in a reel - TR package from Nexperia USA Inc.

  • Series: PCM series
  • Family Name: PCMF2USB3
  • Category: Filters
  • ECCN: EAR99
  • Popularity: Medium
  • Supply and Demand Status: Limited
  • Quantity per Package: 4500
  • MSL Level: 1 (unlimited)
  • Production Lead Time: 26 weeks
  • REACH Status: REACH unaffected
  • HTSUS: 8548.90.0100
  • Other Part Numbers: 934069591087, 568-12942-2, 568-12942-1, 568-12942-2-ND, 1727-2509-1, 568-12942-6, 1727-2509-2, 568-12942-1-ND, 568-12942-6-ND, 1727-2509-6

You May Also Be Interested in

Fujitsu Electronics America, Inc.
Need more? Email Us
Pulse
CMC 8LN SMD / 8 Line Common Mode Choke Surface Mount DCR 200mOhm
Need more? Email Us
Maglayers
Lowest to $0.1513
Sunlord
CMC 400MA 2LN 90 OHM SMD / 2 Line Common Mode Choke Surface Mount 90 Ohms @ 100 MHz 400mA DCR 300mOhm
Lowest to $0.0149
TDK Corporation
CMC 300MA 2LN 90 OHM SMD AECQ200
Lowest to $0.2014
TDK Corporation
Common Mode Chokes Dual 50uH 1kHz 25mOhm DCR Thru-Hole Box
Need more? Email Us
Kemet
CMC 6.4MH 2.5A 2LN TH / 6.4 mH @ 10 kHz 2 Line Common Mode Choke Through Hole 2.5A DCR 90mOhm
Need more? Email Us
Murata Electronics North America
CMC 100UH 150MA 2LN SMD AEC-Q200 / 100 µH @ 100 kHz 2 Line Common Mode Choke Surface Mount 150mA DCR 1.5Ohm
Lowest to $0.9752
TDK Corporation
Common Mode Filters(SMD)
Lowest to $0.8408

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8499 $50.9940
145+ $0.6974 $101.1230
225+ $0.6756 $152.0100
310+ $0.6538 $202.6780
400+ $0.6320 $252.8000
530+ $0.5666 $300.2980
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 600,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess