EN
  • EN
  • DE

PBLS4005D,115

Part No PBLS4005D,115
Manufacturer Nexperia USA Inc.
Catalog Transistors (BJT) - Arrays, Pre - Biased
Description TRANS NPN PREBIAS/PNP 0.6W 6TSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Transistor Polarity 1 NPN Pre-Biased, 1 PNP
Maximum Current Collector 100mA, 700mA
VCEO Maximum Collector-Emitter Breakdown Voltage 50V, 40V
Resistor - Base (R1) (Ohms) 47k
Resistor - Emitter Base (R2) (Ohms) 47k
Typical Gain (hFE) (Min) 80 @ 5mA, 5V / 300 @ 100mA, 5V
Max Vce (sat) 150mV @ 500μA, 10mA / 310mV @ 100mA, 1A
Collector Cut-off Current(Max) 1μA, 100nA
Frequency - Transition 150MHz
Maximum Power Dissipation 600mW
Mounting SMD (SMT)
Case / Package 6-TSOP
Win Source Part Number 1086379-PBLS4005D,115
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PBLS4005D,115 CAD Model

Description

The Nexperia USA Inc. PBLS4005D,115 is an active electronic component that is moderately popular in the market.

  • Manufacturer: Nexperia USA Inc.
  • Type: Pre-biased NPN and PNP transistor
  • Applications: Audio amplifiers, signal processing, and switching circuits
  • Maximum Current Collector (NPN): 100mA
  • Maximum Current Collector (PNP): 700mA
  • Maximum Power Dissipation: 600mW
  • Supply and Demand Status: Sufficient

You May Also Be Interested in

Innovisionsemi
TRANS PREBIAS 1NPN 1PNP 50V SC88
Lowest to $0.0487
Nexperia USA Inc.
TRANS PREBIAS 2PNP 50V SOT-666
Need more? Email Us
Nexperia USA Inc.
TRANS PREBIAS 1NPN 1PNP 6-TSSOP
Need more? Email Us
Nexperia USA Inc.
TRANS PREBIAS 2PNP 50V 6-TSSOP
Need more? Email Us
Nexperia USA Inc.
PUMD12-Q/SOT363/SC-88
Lowest to $1.1060
Diodes Incorporated
PREBIAS TRANSISTOR SOT363 T&R 3K
Lowest to $0.2933
Rohm Semiconductor
TRANS PREBIAS 2NPN 50V UMT6
Need more? Email Us
ON Semiconductor
TRANS PREBIAS 2NPN 50V SOT-963
Lowest to $0.2038
Toshiba Semiconductor and Storage
TRANS PREBIAS 2PNP 50V 100MA USV
Lowest to $0.3134

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess