EN
  • EN
  • DE

PBLS1504Y,115

Part No PBLS1504Y,115
Manufacturer Nexperia USA Inc.
Catalog Transistors (BJT) - Arrays, Pre - Biased
Description TRANS PREBIAS 1NPN 1PNP 6-TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Transistor Type 1 NPN Pre-Biased, 1 PNP
Current - Collector (Ic) (Max) 100mA, 500mA
Voltage - Collector Emitter Breakdown (Max) 50V, 15V
Resistor - Base (R1) 22kOhms
Resistor - Emitter Base (R2) 22kOhms
DC Current Gain (hFE) (Min) @ Ic, Vce 60 @ 5mA, 5V / 150 @ 100mA, 2V
Vce Saturation (Max) @ Ib, Ic 150mV @ 500µA, 10mA / 250mV @ 50mA, 500mA
Current - Collector Cutoff (Max) 1µA, 100nA
Frequency - Transition 280MHz
Power - Max 300mW
Mounting Type Surface Mount
Case / Package 6-TSSOP, SC-88, SOT-363
Supplier Device Package 6-TSSOP
Package Bulk
Supply and Demand Status Normal
Win Source Part Number 1494794-PBLS1504Y,115
Ultra Librarian 3D Model Ultra Librarian PBLS1504Y,115 CAD Model

Description

N

You May Also Be Interested in

Toshiba Semiconductor and Storage
TRANS PREBIAS 1NPN 1PNP 50V ES6
Need more? Email Us
Nexperia USA Inc.
TRANS PREBIAS 1NPN 1PNP 6-TSSOP
Need more? Email Us
ON Semiconductor
TRANS PREBIAS 2NPN 50V SOT-363
Lowest to $0.1165
Rohm Semiconductor
TRANS PREBIAS 2NPN 50V UMT6
Need more? Email Us
Nexperia USA Inc.
PUMD12-Q/SOT363/SC-88
Lowest to $1.1060
Nexperia USA Inc.
TRANS PREBIAS 2PNP 50V SOT-666
Need more? Email Us
Nexperia USA Inc.
TRANS PREBIAS 1NPN 1PNP SOT-666
Need more? Email Us
ON Semiconductor
TRANS PREBIAS 1NPN 1PNP SOT-563
Lowest to $1.4553
ON Semiconductor
TRANS PREBIAS 1NPN 1PNP SOT-363
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess