EN
  • EN
  • DE

PMEG045V100EPDAZ

Part No PMEG045V100EPDAZ
Manufacturer Nexperia USA Inc.
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 45V 10A CFP15 / Diode Schottky 45 V 10A Surface Mount CFP15
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 45 V
Current - Average Rectified (Io) 10A
Voltage - Forward (Vf) (Max) @ If 490 mV @ 10 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 37 ns
Current - Reverse Leakage @ Vr 50 µA @ 10 V
Capacitance @ Vr, F 1190pF @ 1V, 1MHz
Mounting Surface Mount
Case / Package TO-277, 3-PowerDFN
Supplier Device Package CFP15
Operating Temperature - Junction 175°C (Max)
Base Product Number PMEG045
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number 568-12692-6-ND,568-12692-2,568-12692-2-ND,568-12692-1,568-12692-1-ND,1727-2393-6,568-12692-6,1727-2393-2,1727-2393-1,934067176139
Standard Package 5,000
Win Source Part Number 1325103-PMEG045V100EPDAZ
Ultra Librarian 3D Model Ultra Librarian PMEG045V100EPDAZ CAD Model

Description

The Nexperia PMEG045V100EPDAZ is a surface mount Schottky diode with a maximum reverse voltage of 45V and an average rectified current of 10A.

  • Forward Voltage: 490mV @ 10A
  • Reverse Recovery Time: 37ns
  • Reverse Leakage Current: 50 microampere @ 10V
  • Capacitance: 1190pF @ 1V and 1MHz
  • Package: TO-277
  • Compliance: RoHS3 compliant
  • Ideal for: Use in rectification and power management applications

You May Also Be Interested in

GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Micro Commercial Co
Interface
Lowest to $0.1165
Nexperia USA Inc.
DIODE SCHOTT 100V 2A SOD128/CFP5
Lowest to $14.5523
MICROSS/On Semiconductor
100V SW DIODE IN X2DFNW2
Lowest to $2.9105
Nexperia USA Inc.
PMEG2015EPK-Q/SOD1608/SOD1608
Lowest to $0.2911
Microchip Technology
DIODE STANDARD 600V 500MA D5A
Need more? Email Us
Rohm Semiconductor
DIODE SCHOTTKY 40V 200MA UMD2
Lowest to $0.0542
Nexperia USA Inc.
DIODE SCHOTTKY 45V 5A CFP15B
Lowest to $0.2339

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8918 $56.7540
65+ $1.5523 $100.8995
100+ $1.5038 $150.3800
140+ $1.4553 $203.7420
180+ $1.4068 $253.2240
240+ $1.2612 $302.6880
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,933 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess