EN
  • EN
  • DE

CISCO AIR-ANT2524DB-R - 2.4 GHz 2 dBi/5 GHz 4 dBi Dipole Ant., Blk, RP-TNC

Part No CISCO AIR-ANT2524DB-R - 2.4 GHz 2 dBi/5 GHz 4 dBi Dipole Ant., Blk, RP-TNC
Manufacturer CISCO
Catalog Antenna
Description Cisco AIR-ANT2524DB-R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Antenna
Win Source Part Number 1385361-CISCO AIR-ANT2524DB-R - 2.4 GHz 2 dBi/5 GHz 4 dBi Dipole Ant., Blk, RP-TNC
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO AIR-ANT2524DB-R - 2.4 GHz 2 dBi/5 GHz 4 dBi Dipole Ant., Blk, RP-TNC CAD Model

Description

The CISCO AIR-ANT2524DB-R dipole antenna is specifically engineered to boost the signal strength and coverage area of wireless networks operating on both 2.4 GHz and 5 GHz frequencies. This antenna offers a gain of 2 dBi for the 2.4 GHz band and 4 dBi for the 5 GHz band, providing an optimal balance of range and performance for dual-band wireless networks. Its sleek black design ensures that it can discreetly integrate into any setting without being obtrusive. Equipped with an RP-TNC connector, it is compatible with a broad range of Cisco Aironet access points and routers, facilitating easy installation and fast deployment. The omnidirectional radiation pattern ensures uniform signal distribution, making it an ideal solution for businesses, educational institutions, and retail environments seeking to enhance their wireless connectivity. Durability, ease of installation, and compatibility with Cisco wireless products make the CISCO AIR-ANT2524DB-R a reliable choice for expanding wireless coverage.

You May Also Be Interested in

CISCO
Cisco Aironet 7-dBi Diversity Patch Antenna
Need more? Email Us
CISCO
2.2dBi/2.4Ghz,5.0dBi/5GHz DualBand Dipole Antenna
Need more? Email Us
CISCO
LTE SMA dipole antenna 698-960,1448-1511,1710-2690
Need more? Email Us
CISCO
Multi-Band Omni-Directional Antenna - Ceiling
Need more? Email Us
CISCO
Cisco AIR-ANT2524V4C-R
Need more? Email Us
CISCO
Cisco Diversity Omnidirectional Antenna
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess