EN
  • EN
  • DE

PESD3V3V1BCSFYL

Part No PESD3V3V1BCSFYL
Manufacturer Nexperia USA Inc.
Catalog TVS - Diodes
Description TVS DIODE 3.3VWM 11VC DSN0603-2 / 11V Clamp 7.1A (8/20µs) Ipp Tvs Diode Surface Mount DSN0603-2
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 3.3V (Max)
Voltage - Breakdown (Min) 4.5V
Voltage - Clamping (Max) @ Ipp 11V
Current - Peak Pulse (10/1000µs) 7.1A (8/20µs)
Power Line Protection No
Applications General Purpose
Capacitance @ Frequency 8.5pF @ 1MHz
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 0201 (0603 Metric)
Supplier Device Package DSN0603-2
Base Product Number PESD3V3
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number 934069359315,568-13308-1,568-13308-2,568-13308-6
Standard Package 9,000
Win Source Part Number 1334954-PESD3V3V1BCSFYL
Ultra Librarian 3D Model Ultra Librarian PESD3V3V1BCSFYL CAD Model

Description

The 1334954-PESD3V3V1BCSFYL is a bidirectional Zener diode from Nexperia USA Inc. with a reverse standoff voltage of 3.3V and a breakdown voltage of 4.5V.

  • Reverse Standoff Voltage: 3.3V
  • Breakdown Voltage: 4.5V
  • Clamping Voltage: 11V
  • Peak Pulse Current: 7.1A (8/20μs)
  • Capacitance @ 1MHz: 8.5pF
  • Package: Surface mount DSN0603-2
  • Applications: General-purpose voltage suppression and ESD protection

You May Also Be Interested in

ON Semiconductor
TVS DIODE 8.5VWM 14.4VC SMC
Need more? Email Us
Littelfuse Inc.
TVS DIODE 77.8VWM 125VC SMC
Need more? Email Us
Micro Commercial Co
TVS DIODE 64.1VWM 103VC SMBJ
Lowest to $0.1113
STMicroelectronics
TVS DIODE 24VWM 44.3VC SMA
Lowest to $0.1516
Bourns Inc.
TVS DIODE 3VWM 10.9VC SMD
Need more? Email Us
Micro Commercial Co
TVS DIODE 78VWM 126VC R6
Lowest to $2.0048
Vishay
TVS DIODE 33VWM 53.3VC SMC
Lowest to $0.2758
STMicroelectronics
TVS DIODE 25.6VWM 53.5VC SMC
Lowest to $2.3281
Nexperia USA Inc.
TVS DIODE 24VWM 70VC SOT23
Lowest to $0.0849

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1,455+ $0.0344 $50.0520
3,535+ $0.0283 $100.0405
5,475+ $0.0274 $150.0150
7,550+ $0.0265 $200.0750
9,770+ $0.0256 $250.1120
13,045+ $0.0230 $300.0350
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 162,000 pieces
MOQ: 1455 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess