EN
  • EN
  • DE

NCR401TR

Part No NCR401TR
Manufacturer Nexperia USA Inc.
Catalog PMIC - LED Drivers
Description IC LED DRVR LINEAR 10MA TO236AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Mfr Nexperia USA Inc.
Series Automotive, AEC-Q101
Package Tape & Reel
Product Status Active
Type Linear
Topology -
Internal Switch(s) Yes
Number of Outputs 1
Voltage - Supply (Min) -
Voltage - Supply (Max) 18V
Voltage - Output 16V
Current - Output / Channel 10mA
Frequency -
Dimming -
Applications Automotive
Temperature Range - Operating -55°C ~ 150°C (TA)
Mounting Type Surface Mount
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package TO-236AB
Base Product Number NCR401
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1368336-NCR401TR
Ultra Librarian 3D Model Ultra Librarian NCR401TR CAD Model

Description

The NCR401TR is a linear LED driver integrated circuit (IC) designed for power management in automotive applications.

  • Series: Automotive, AEC-Q101
  • Operating Temperature Range: -55°C to 150°C
  • Voltage Supply Range: Up to 18V
  • Voltage Output: 16V
  • Current Output: 10mA
  • Features: Internal switches
  • Output Channels: Single
  • Package: TO-236-3, SC-59, SOT-23-3, Surface Mount
  • Packaging: Tape and Reel
  • Product Status: Active
  • REACH Status: Unaffected
  • Industry: Automotive

You May Also Be Interested in

Diodes Incorporated
IC LED DRIVER RGLTR PWM 3A 8SO / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 3A 8-SO-EP
Lowest to $1.1730
Diodes Incorporated
IC LED DRIVER OFFL PWM 2A 8SO 4K / LED Driver IC 1 Output AC DC Offline Switcher Flyback, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 2A 8-SO-EP
Lowest to $0.3656
Fairchild/ON Semiconductor
IC LED DRIVER CTRLR DIM 16SO
Need more? Email Us
Diodes Incorporated
IC LED DRIVER RGLTR DIM 1A SOT25 / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog Dimming 1A (Switch) SOT-25
Lowest to $1.4261
Texas Instruments
IC LED DRIVER RGLTR 800MA 8WSON
Lowest to $2.9105
Diodes Incorporated
IC LED DRIVER CTRLR PWM 8SO / LED Driver IC 1 Output DC DC Controller Flyback, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 8-SO
Lowest to $0.4068
Allegro MicroSystems, LLC
IC LED DRIVER RGLTR PWM 3A 10DFN / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) PWM Dimming 3A 10-DFN (3x3)
Need more? Email Us
Diodes Incorporated
IC LED DRIVER OFFL 2A 7SO / LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) Dimming 2A 7-SO
Lowest to $0.2622
ON Semiconductor
IC LED DRIVER RGLTR DIM TSOT23-6
Lowest to $12.8699

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1,725+ $0.0290 $50.0250
4,205+ $0.0238 $100.0790
6,495+ $0.0231 $150.0345
8,970+ $0.0223 $200.0310
11,575+ $0.0216 $250.0200
15,465+ $0.0194 $300.0210
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,620 pieces
MOQ: 1725 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess