EN
  • EN
  • DE

HMC832LP6GE

Part No HMC832LP6GE
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC PLL FRACTIONAL-N VCO 40SMD / Cellular infrastructure
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Packaging Strip
Type Integer-N/Fractional-N, VCO
PLL Yes
Input Clock
Output Clock
Number of Circuits 1
Frequency - Max 3GHz
Divider/Multiplier Yes/No
Supply Voltage (V) 3.1V ~ 3.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 40-VFQFN Exposed Pad
Supplier Device Package 40-SMT (6x6)
Part Number Series HMC832
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 810896-HMC832LP6GE
Ultra Librarian 3D Model Ultra Librarian HMC832LP6GE CAD Model

Description

Analog Devices Inc. HMC832LP6GE Fractional-N PLL with Integrated VCO

The HMC832LP6GE from Analog Devices Inc. is a fractional-N phase-locked loop (PLL) synthesizer with an integrated voltage-controlled oscillator (VCO). This high-performance device is designed to deliver a low phase noise and high-frequency operation, making it an ideal choice for a wide range of applications, including wireless communication systems, test and measurement equipment, and aerospace and defense electronics.

The HMC832LP6GE operates over a wide frequency range, offering designers the flexibility to use it in various applications without the need for external components. Its integrated VCO provides continuous frequency coverage from 1500 MHz to 3000 MHz, ensuring that it can be used in multiple frequency bands. The device also features an integrated phase detector and delta-sigma modulator, which contribute to its excellent phase noise performance.

With a 24-bit fractional divider, the HMC832LP6GE allows for fine frequency resolution, which is essential in modern communication systems that require precise frequency synthesis. The PLL also supports advanced modulation schemes by enabling frequency modulation via the delta-sigma modulator, providing designers with the ability to implement complex modulation techniques.

Encased in a compact 6x6 mm QFN package, the HMC832LP6GE is space-efficient and suitable for use in space-constrained applications. Its lead-free and RoHS-compliant construction makes it an environmentally friendly choice for companies looking to adhere to green manufacturing practices.

The device is equipped with a range of features that simplify system design and reduce the need for additional components. These features include a digital lock detect, precise frequency control, and programmable charge pump currents. Additionally, the HMC832LP6GE offers a simple SPI-compatible serial interface for straightforward control and programming.

Overall, the HMC832LP6GE from Analog Devices Inc. represents a sophisticated solution for designers who require a high-performance, flexible, and compact PLL with an integrated VCO. Its exceptional phase noise characteristics and broad frequency range make it a versatile component for a variety of demanding applications.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC CLK GENERATOR PLL 8-SOIC
Lowest to $2.4913
IDT, Integrated Device Technology Inc
IC SYNTHESIZER 8LVDS 32-LQFP
Lowest to $6.5292
IDT, Integrated Device Technology Inc
IC VCXO 3.3V 12-36MHZ 6-TSOT
Lowest to $0.3128
Texas Instruments
INTEGER-N PLL WITH INTEGRATED VCO
Lowest to $5.3973
IDT, Integrated Device Technology Inc
Need more? Email Us
IDT, Integrated Device Technology Inc
Clock Generator 0.001MHz to 8MHz-IN 120MHz-OUT 16-Pin SOIC N Tube / IC PLL BUILDING BLOCK 16-SOIC
Need more? Email Us
Cypress Semiconductor Corp
IC CLOCK GEN 3.3V SS 8-SOIC
Lowest to $55.7142
IDT, Integrated Device Technology Inc
IC MULTIPLIER/ZD BUFFER 8-SOIC
Lowest to $4.5905
IDT, Integrated Device Technology Inc
IC CLOCK GENERATOR SMD
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.3732 $70.7464
4+ $33.1344 $132.5376
5+ $32.0150 $160.0750
7+ $29.7762 $208.4334
9+ $28.6568 $257.9112
11+ $27.5374 $302.9114
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess