EN
  • EN
  • DE

MMBZ6V8AL,215

Part No MMBZ6V8AL,215
Manufacturer Nexperia USA Inc.
Catalog TVS - Diodes
Description TVS DIODE 4.5VWM 9.6VC TO236AB / 9.6V Clamp 2.5A Ipp Tvs Diode Surface Mount TO-236AB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Nexperia USA Inc.
Series Automotive, AEC-Q101
Package Tape & Reel
Type Zener
Unidirectional Channels 2
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 4.5V (Max)
Voltage - Breakdown (Min) 6.46V
Voltage - Clamping (Max) @ Ipp 9.6V
Current - Peak Pulse (10/1000µs) 2.5A
Power - Peak Pulse 24W
Power Line Protection No
Applications Automotive
Capacitance @ Frequency 150pF @ 1MHz
Temperature Range - Operating -55°C ~ 150°C (TA)
Mounting SMD (SMT)
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package TO-236AB
Base Product Number MMBZ6V8
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Names 568-6349-2-ND,568-6349-1-ND,2156-MMBZ6V8AL,215-1727,568-6349-6,MMBZ6V8AL,215-ND,1727-5054-1,568-6349-6-ND,1727-5054-2,568-6349-1,568-6349-2,1727-5054-6,934063465215,MMBZ6V8AL215
Standard Package 3,000
Win Source Part Number 1142025-MMBZ6V8AL,215
Ultra Librarian 3D Model Ultra Librarian MMBZ6V8AL,215 CAD Model

Description

The Nexperia USA Inc. MMBZ6V8AL,215 is a Zener type TVS diode.

  • Application: Automotive
  • AEC-Q101: Compliant
  • Voltage Reverse Standoff (Max): 4.5V
  • Voltage Breakdown: 6.46V
  • Voltage Clamping @ Ipp: 9.6V
  • Power Peak Pulse: 24W
  • Capacitance @ 1MHz: 150pF
  • Current Peak Pulse: 2.5A
  • Mounting: SMD (SMT)
  • Package: TO-236-3, SC-59, SOT-23-3
  • ECCN: EAR99
  • MSL Level: 1 (Unlimited)

You May Also Be Interested in

Littelfuse Inc.
TVS DIODE 24VWM 42VC SOD323
Lowest to $0.0932
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.1456
Littelfuse Inc.
24V 30KV SOT23-3L DIODE ARRAY
Lowest to $0.7277
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.5821
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Micro Commercial Co
ESD,5V,SOD-523
Lowest to $0.9896
Microchip Technology
TVS DIODE 12VWM 19.9VC DO214AB
Lowest to $43.6568
Diodes Incorporated
GENERAL PROTECTION PP SOD323 T&R
Lowest to $0.8797
Nexperia USA Inc.
PESD5Z3.3-Q/SOD523/SC-79
Lowest to $8.7314

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
795+ $0.0631 $50.1645
1,935+ $0.0518 $100.2330
2,990+ $0.0502 $150.0980
4,120+ $0.0486 $200.2320
5,320+ $0.0470 $250.0400
7,130+ $0.0421 $300.1730
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 156,220 pieces
MOQ: 795 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess