EN
  • EN
  • DE

IP4292CZ10-TBR,115

Part No IP4292CZ10-TBR,115
Manufacturer Nexperia USA Inc.
Catalog TVS - Diodes
Description TVS DIODE 5.5VWM 4VC 10DFN / ESD Suppressor Diode Array Uni-Dir 5.5V 10-Pin XSON T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Nexperia USA Inc.
Packaging Reel package
Type Steering (Rail to Rail)
Unidirectional Channels 4
Voltage - Reverse Standoff (Typ) 5.5V
Minimum Breakdown Voltage 6V
Maximum Clamping Voltage 4V (Typ)
Current - Peak Pulse (10/1000μs) 4A (8/20μs)
Power Line Protection Yes
Applications General
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 10-XFDFN
Manufacturer Package 10-DFN (2.5x1)
Win Source Part Number 776825-IP4292CZ10-TBR,115
Popularity Medium
Supply and Demand Status Limited
Family Name IP4292CZ10-TBR
Introduction Date July 08, 2011
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian IP4292CZ10-TBR,115 CAD Model

Description

The Nexperia USA Inc. IP4292CZ10-TBR,115 is a steering (rail to rail) type circuit protection device that comes in a 10-XFDFN package.

  • Type: Unidirectional
  • Channels: 4
  • Breakdown Voltage: 6V (minimum)
  • Voltage Reverse Standoff: 5.5V
  • Clamping Voltage: 4V (typ)
  • Protection: Power line
  • Operating Temperature: -40°C to 85°C (TA)
  • Applications: General
  • Mounting: SMD
  • Status: Limited supply and demand, estimated EOL date is 2026

You May Also Be Interested in

MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Nexperia USA Inc.
TREOS HIGH-SPEED PROTECTION
Lowest to $0.7331
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
STMicroelectronics
TVS DIODE 15VWM 23VC SOD882T
Lowest to $0.1165
STMicroelectronics
TVS DIODE 5VWM 12.8VC SOD323
Lowest to $0.0906
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Rohm Semiconductor
12V, SOT-23, DUAL LINE, ANODE CO
Lowest to $0.2329
Diodes Incorporated
TRANSIENT VOLTAGE SUPPRESSOR PP
Lowest to $0.6403
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.2899 $50.7325
370+ $0.2716 $100.4920
575+ $0.2624 $150.8800
820+ $0.2440 $200.0800
1,065+ $0.2349 $250.1685
1,330+ $0.2257 $300.1810
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 189,580 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess